location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 54.6 cm (21.5") Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F4Q61EA#KIT1
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 373137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 54.6 cm (21.5") Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 120 W
  • - Intel® Core™ i3 i3-4130T 2.9 GHz
  • - Touchscreen 54.6 cm (21.5") TN
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8.1 Pro 64-bit
Warranty: 1-year limitedincluding 1 years of parts, labour, and next-business-day onsite service. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 54.6 cm (21.5") Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black :
The long product name of HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 54.6 cm (21.5") Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4130T (2.9GHz, 3 MB), 4GB (1 x 4GB) DDR3 SDRAM, 500GB 7200 rpm SATA, SATA SuperMulti DVD-RW, Intel HD Graphics 4400, 5-in-1, 21.5" touch TN widescreen WLED anti-glare LCD, Windows 8.1 Pro 64 + 3 year Premium Care Desktop Service (HL548E)
More>>>
HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 54.6 cm (21.5") Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black:
The official description of HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 54.6 cm (21.5") Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep growing your business, not your expenses. The space saving and stylish All-in-One (AiO) Touch offers impressive productivity features combined with powerful PC performance and security. See your business soar and maximize your cost of ownership.

Features

Windows 8 Pro or other operating systems available

Customized convenience.
- Take advantage of the stylish, progressive, space-saving All-in-One design that’s the perfect fit for your business.
- Meet your needs and your budget with the easel stand or optional VESA wall mount.
- Help the environment with an EPEAT® Gold rated All-in-One PC with ENERGY STAR® qualified configurations.

Solid security.
- Protect data, devices and identities with HP BIOSphere features like HP Client Security4 and HP Trust Circles5 to make sure only approved contacts can access the files.
- Keep sensitive information in safe hands. HP Trust Circles protects your data by ensuring that only approved contacts can access critical files.
- HP BIOSphere helps keep unauthorized users’ hands off your hard drive with HP Client Security, automatic drive lock6 that requires a password for power-up.
- Stay up and running. HP BIOS Protection offers enhanced protection against virus attacks to the BIOS and other security threats, and is designed to help prevent data loss and reduce downtime.

Professional–grade productivity.
- Enjoy impressive processing combined with strong productivity features to help you power through your business day.
- Cruise through tasks easily and efficiently with the Intel® Core™ 4th Generation processor.
- Get the most from Windows 8.1 with the large 21.5-inch multi-touch screen.

Intelligence in charge.
- Easily share your internet connection with up to five devices.10 Connect your smart phone or tablet or help colleagues get online and improve productivity.
- With a 2.8x stronger charging current, the fast charging port helps compatible devices charge faster than standard USB 3.0 ports.

Short summary description HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 54.6 cm (21.5") Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black:
This short summary of the HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 54.6 cm (21.5") Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 400 G1, 54.6 cm (21.5"), Intel® Core™ i3, 4 GB, 500 GB, Windows 8.1 Pro, Black

Long summary description HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 54.6 cm (21.5") Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black:
This is an auto-generated long summary of HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 54.6 cm (21.5") Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black based on the first three specs of the first five spec groups.

HP ProOne 400 G1. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), Touchscreen, Panel type: TN. Processor family: Intel® Core™ i3, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1 Pro. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Touchscreen *
Yes
Full HD
No
LED backlight
Yes
Touch technology
Multi-touch
Panel type
TN
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4130T
Processor cores
2
Processor threads
4
Processor frequency *
2.9 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Bus type
DMI
Processor codename
Haswell
Processor series
Intel Core i3-4100 Desktop series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
2x8
Tcase
72 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x41E
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Optical drive
Optical drive interface
SATA
Network
Wi-Fi *
No
Wi-Fi standards
Not supported
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DisplayPorts quantity
1
Ports & interfaces
Headphone outputs
1
Microphone in
Yes
Serial ports quantity
1
Design
Product colour *
Black
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013A
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
77481
Power
AC adapter power
120 W
Weight & dimensions
Weight (with stand)
7.42 kg
Width (without stand)
557.9 mm
Depth (without stand)
59.4 mm
Height (without stand)
362.9 mm
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Packaging content
Mouse included
No
Keyboard included
Yes
Other features
Storage drive interface
Serial ATA
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 05:01:33
Uk has collected 4 expert reviews for HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 54.6 cm (21.5") Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-12-21 05:01:33
It looks a bit clunky, and some in our office went as far as calling it ugly. But if you're considering a system like the HP ProOne 400, you probably aren't as concerned with looks as you are functionality. It's an all-in-one desktop PC with a 21.5in, Ful...
Good Full HD, IPS screen, All-in-one design saves space, makes it easy to install, Decent performer thanks to 4th gen Core i5...
Bad Screen reflections can be annoying, Not very attractive, Left side ports a little hard to access...
Bottom line This is a neat all-in-one PC with a good 21.5in screen that's suitable for an office environment. It's not an exciting product, and it doesn't look all that stylish, which is probably just fine for most business users who want something quick and easy to...
75%
pcauthority.com.au
Updated:
2015-02-10 03:55:49
To say that HP's ProOne 400 is perfectly unexciting is somewhat of an exaggeration. The hint is in the name - it's a machine for business professionals. Well, actually, most serious professionals would likely want a machine that's a bit gruntier, and po...
100%