location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-E550WVP label printer 180 x 180 DPI 30 mm/sec Wired & Wireless HSE/TZe Wi-Fi QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-E550WVP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-E550WVP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766740111 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 363224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2024 12:11:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PT-E550WVP label printer 180 x 180 DPI 30 mm/sec Wired & Wireless HSE/TZe Wi-Fi QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 180 x 180 DPI
  • - Maximum printing width: 2.4 cm Print speed: 30 mm/sec
  • - Built-in barcodes: CODABAR (NW-7), Code 39, Code-128 Codabar Library, EAN128, EAN13, EAN8, GS1-128, ITF-25, UPC-A, UPC-E
  • - Connectivity technology: Wired & Wireless
  • - USB port Wi-Fi
  • - Display: LCD
  • - 1.05 kg
More>>>
Short summary description Brother PT-E550WVP label printer 180 x 180 DPI 30 mm/sec Wired & Wireless HSE/TZe Wi-Fi QWERTY:
This short summary of the Brother PT-E550WVP label printer 180 x 180 DPI 30 mm/sec Wired & Wireless HSE/TZe Wi-Fi QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-E550WVP, QWERTY, HSE/TZe, 180 x 180 DPI, 30 mm/sec, Wired & Wireless, Built-in battery

Long summary description Brother PT-E550WVP label printer 180 x 180 DPI 30 mm/sec Wired & Wireless HSE/TZe Wi-Fi QWERTY:
This is an auto-generated long summary of Brother PT-E550WVP label printer 180 x 180 DPI 30 mm/sec Wired & Wireless HSE/TZe Wi-Fi QWERTY based on the first three specs of the first five spec groups.

Brother PT-E550WVP. Keyboard layout: QWERTY. Tape type: HSE/TZe. Maximum resolution: 180 x 180 DPI, Print speed: 30 mm/sec. Connectivity technology: Wired & Wireless. Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Product colour: Black, Orange

Printing
Maximum resolution *
180 x 180 DPI
Print speed *
30 mm/sec
Maximum printing width *
2.4 cm
Maximum print height
1.8 cm
Vertical printing
Yes
Paper handling
Autocutter
Yes
Maximum label width
2.4 cm
Ports & interfaces
Connectivity technology *
Wired & Wireless
Ethernet LAN *
No
Wi-Fi *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Built-in barcodes
CODABAR (NW-7), Code 39, Code-128 Codabar Library, EAN128, EAN13, EAN8, GS1-128, ITF-25, UPC-A, UPC-E
Number of fonts
14
Tape type
HSE/TZe
Tape cutting
Automatic
Image formats supported
BMP, JPG, TIF
Number of styles
10
Number of printing lines (max)
7
Underline
Yes
Design
Product colour *
Black, Orange
Display *
LCD
Display number of lines
3 lines
Display number of characters
16
Design
Keyboard layout
QWERTY
Power
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Rechargeable
Yes
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Weight & dimensions
Width
126 mm
Depth
250 mm
Height
94 mm
Weight
1.05 kg
Packaging content
Cables included
USB
Bundled software
P-touch Editor Lite
Quick start guide
Yes
AC adapter included
Yes
Carrying case
Yes
Logistics data
Harmonized System (HS) code
84433210
Technical details
Sustainability certificates
ENERGY STAR
Other features
Label type
3.5, 6, 9, 12, 18, 24 mm
Print sizes included
9
Print preview
Yes
Number of frames
7
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:12
Uk has collected 3 expert reviews for Brother PT-E550WVP label printer 180 x 180 DPI 30 mm/sec Wired & Wireless HSE/TZe Wi-Fi QWERTY and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
DigitalReviews.net
Updated:
2016-11-14 19:50:12
For some trades an industrial labeller is essential. For others it's a nice to have tool. I am one of those folks that hate to label people but love to label things....So when 4Cabling sent us the Brother P-Touch E550WVP Industrial Labeller, we were keen...
0%
pcmag.com
Updated:
2016-11-14 19:50:12
Depending on your point of view, the Brother P-touch Edge PT-E550W ($349.95) label printer is either very different from, or surprisingly similar to, models like the Editors' Choice Brother P-touch PT-H500LI$119.99 at Amazon. The key difference is that th...
Good Easy to use. Prints by itself or from a PC. Wi-Fi and USB connections. Automatic cutter. QWERTY keyboard. Rechargeable battery.
Bad A little too big and heavy to qualify as a truly handheld printer...
Bottom line Although aimed at installers who need to label lots of cables and connection panels, the Brother P-touch Edge PT-E550W can also function as a general-purpose portable label printer...
80%
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Australia 2 distributor(s)
United Kingdom 1 distributor(s)
Hrvatska 1 distributor(s)
Danmark 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)