location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rapid F16 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapid Check ‘Rapid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23810501
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Rapid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rapid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 18:56:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rapid F16 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Staples up to 20 sheets of paper (80 gsm)
  • - Steel mechanism, high quality ABS plastic and TPE rubber ensure high performance stapling
  • - Adjustable anvil allows temporary stapling
  • - Convenient, top loading refill mechanism
  • - For 24/6 and 26/6 Rapid Strong staples
Warranty: 5 Years
Long product name Rapid F16 Black :
The long product name of Rapid F16 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fashion Stapler F16
More>>>
Short summary description Rapid F16 Black:
This short summary of the Rapid F16 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Rapid F16, 30 sheets, Black, 24/6 + 26/6, ABS synthetics, Steel, Thermoplastic elastomer (TPE), 5.5 cm, Top

Long summary description Rapid F16 Black:
This is an auto-generated long summary of Rapid F16 Black based on the first three specs of the first five spec groups.

Rapid F16. Stapling capacity: 30 sheets, Product colour: Black, Type of staple: 24/6 + 26/6. Weight: 150 g, Dimensions (WxDxH): 67 x 142 x 47 mm

Brand Image Product code Product Stock Price from
Rapid

Rapid HD31 Nickel
(show image)
10540310 HD31 0.00
(excl. VAT)
0 (incl. VAT)