location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs ZEN MicroPhoto 8 GB Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZEN MicroPhoto
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PF165000102
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:54:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs ZEN MicroPhoto 8 GB Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hard disk drive 8 GB
  • - OLED
  • - FM radio Voice recording
  • - Continuous audio playback time: 15 h Lithium-Ion (Li-Ion)
Warranty: 1 year
Long product name Creative Labs ZEN MicroPhoto 8 GB Pink :
The long product name of Creative Labs ZEN MicroPhoto 8 GB Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZEN MicroPhoto, 8GB, USB 2.0, Pink
More>>>
Short summary description Creative Labs ZEN MicroPhoto 8 GB Pink:
This short summary of the Creative Labs ZEN MicroPhoto 8 GB Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs ZEN MicroPhoto, 8 GB, OLED, FM radio, Pink

Long summary description Creative Labs ZEN MicroPhoto 8 GB Pink:
This is an auto-generated long summary of Creative Labs ZEN MicroPhoto 8 GB Pink based on the first three specs of the first five spec groups.

Creative Labs ZEN MicroPhoto. Total storage capacity: 8 GB. Display: OLED. FM radio. Voice recording. Continuous audio playback time: 15 h. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:29:58
Uk has collected 15 expert reviews for Creative Labs ZEN MicroPhoto 8 GB Pink and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 02:29:57
The current vogue for MP3 players to have colour photo screens means many older models now look out of date. Creatives Zen Micro, which we first reviewed in Labs, Shopper March 2005, is a decent player for £140, but it looks a bit old next to the i...
40%
pcadvisor.co.uk
Updated:
2011-09-26 02:29:58
These days any MP3 player that you cant inhale seems clunky and burdensome. Compared with some of Apples more recent offerings, the Zen MicroPhoto from Creative appears positively brick-ish – particularly given the mid-level capacity. But lets not...
Bottom line Its not the smallest audio player around - not by a long shot. Nor does it offer the largest capacity. But the Zen MicroPhoto, rugged, good-looking and easy to use, nevertheless stands out in a crowded market. Its not Mac-compatible, though - you ca...
80%
stuff.tv
Updated:
2014-03-31 04:42:35
The Microphoto matches the Nanos 1.5in screen size and what it messes up in size – at 115g its a bulkier machine – it makes up for in memory: 8GB. Feature-packed portable entertainmentThe bundle includes a pair of white buds, the usual USB ho...
Good 8GB capacity in just 115g. FM radio and rechargeable battery are included. Good sound quality.
Bad Slightly bulky. Screen is small for photo viewing.
Bottom line Creative knows what its doing and the Zen Microphoto is one of its best ever machines. Were impressed...
100%
theglobeandmail.com
Updated:
2014-03-31 04:42:35
The Good: Compact device with good music storage capacity; long battery life with rechargeable cell that can be swapped easily; bright backlight and vivid colour screen; top-notch sound quality and well-designed headphones; excellent menu layout; FM ra...
0%
stuff.tv
Updated:
2011-09-26 02:29:57
The Microphoto matches the Nanos 1.5in screen size and what it messes up in size – at 115g its a bulkier machine – it makes up for in memory: 8GB. Feature-packed portable entertainmentThe bundle includes a pair of white buds, the usual USB ho...
Good 8GB capacity in just 115g. FM radio and rechargeable battery are included. Good sound quality.
Bad Slightly bulky. Screen is small for photo viewing.
Bottom line Creative knows what its doing and the Zen Microphoto is one of its best ever machines. Were impressed...
100%
techreviewsource.com
Updated:
2011-09-26 02:29:57
Its been quite awhile since Creative announced that they would come out with a color Zen Micro handheld, but now the wait is over. The new Creative Zen Micro Photo is an excellent portable audio and photo viewer and that makes it a definite Apple...
Good Cool design and colors, bright and vibrant screen, syncs with Outlook, great sound quality, replaceable battery, easy to use...
Bad Cant listen to music and view photos at the same time...
Bottom line Its been quite awhile since Creative announced that they would come out with a color Zen Micro handheld, but now the wait is over. The new Creative Zen Micro Photo is an excellent portable audio and photo viewer and that makes it a definite Apple i...
90%
thelobeandmail.com
Updated:
2011-09-26 02:29:57
The Good: Compact device with good music storage capacity; long battery life with rechargeable cell that can be swapped easily; bright backlight and vivid colour screen; top-notch sound quality and well-designed headphones; excellent menu layout; FM ra...
0%
Laptopmag.com
Updated:
2011-09-26 02:29:57
When the Creative Zen MicroPhoto was announced in January 2005, it looked to have the right stuff to take on the iPod Mini: OLED color display, support for subscription-based music services, and 6GB of storage. Over a year later, Apple has moved on to...
Good Long battery life, Replaceable battery, Available in ten colors...
Bad Erratic performance, Sensitive touchpad, Poor picture quality, Requires Windows XP...
50%
pcmag.com
Updated:
2011-09-26 02:29:57
The new Creative Zen MicroPhoto ($249.99 direct) improves upon the original with its slightly larger 1.5-inch color OLED screen and a beefier 8GB hard drive, as well as a few other minor enhancements, but deep down, its the same MP3 player we all kn...
Good Nice color OLED screen. Very good sound quality. Good overall feature set. Removable battery.
Bad Interface lags sometimes. Touch controls can be annoying.
Bottom line The Creative Zen MicroPhoto is a good choice among small hard drive-based players for its removable battery, broad feature set, and very good sound quality...
90%