location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec USB 3.0 Dual Docking Station HDMI DVI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 Dual Docking Station HDMI DVI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U3HDMIDVIDOCK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611700620
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:12:54
The date of the most recent change of this product data-sheet in Icecat.
i-tec U3HDMIDVIDOCK user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec USB 3.0 Dual Docking Station HDMI DVI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Turn your notebook into a powerful workstation via a single USB 3.0 port
  • - Supports Full HD+ resolution when using two monitors simultaneously (2x 2048 x 1152 @ 60Hz)
  • - 1x HDMI port supporting max. resolution of 2560 x 1440 @ 50 Hz, 2048 x 1152 @ 60 Hz
  • - 1x DVI-I port supporting max. resolution of 2048 x 1152 @ 60 Hz
  • - 6x USB ports – 2x USB 3.0 on the front panel (incl. 1x Fast Charge port) and 4x USB 2.0 on the rear
  • - Fast network and Internet access with Gigabit Ethernet RJ-45 port, supporting 10 / 100 / 1000 Mbps speeds
  • - 1x 3.5 mm audio output for speakers / headphones & 3.5 mm audio input for microphone
  • - 1x USB Type B port to connect the docking station to the host
  • - Detachable stand allows the docking station to be used in a vertical or horizontal position, or as a notebook stand
  • - Supports Windows XP SP3, Vista, 7, 8, 8.1, 10 32/64 bit, Mac OS X, Linux Ubuntu 14.04, Android 5 (Lollipop) and later
  • - Cross-brand and cross-platform compatibility
Warranty: 2 years
Long product name i-tec USB 3.0 Dual Docking Station HDMI DVI :
The long product name of i-tec USB 3.0 Dual Docking Station HDMI DVI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 Dual Docking Station HDMI DVI
More>>>
i-tec USB 3.0 Dual Docking Station HDMI DVI:
The official description of i-tec USB 3.0 Dual Docking Station HDMI DVI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This docking station is designed to be used with any laptop or tablet regardless of type, brand or operating system. All you need is for your laptop or tablet to have a free USB 3.0 or USB 2.0 port.

Do you like working on a larger monitor? If so, then this station can allow you to connect to up to two external monitors or TVs with up to 2K resolution! And of course, you can enjoy truly smooth video thanks to high refresh rate of 60 Hz.

Printer? Keyboard? Mouse? External hard drive or flash drive? Charging cable for your phone? You can connect all your devices to the docking station quickly and easily. In addition, you can connect to the Internet thanks a LAN port, eliminating any worries with variable speed and quality of Wi-Fi networks.

Are you using Windows? Do you not make regular backups of your documents, pictures or videos? Install our free i-tec Docker Pro add-on (i-tec.cz/dockerpro) and you can start backing up your data immediately and, more importantly, easily. Connect any hard drive or flash drive to your docking station and the rest is a matter of a few mouse clicks.

The universal i-tec U3HDMIDVIDOCK USB 3.0 Docking Station turns your notebook into a professional workstation. The unit is equipped with two graphic outputs, HDMI and DVI, that support Full HD+ resolution simultaneously (2x 2048 x 1152 @ 60Hz).

When connected individually, the HDMI port supports a max. resolution of 2560 x 1440 @ 50 Hz, and the DVI-I port 2048 x 1152 @ 60 Hz. in addition, 3.5 mm audio input / output jacks, 2x USB 3.0 ports (incl. 1x Fast Charge port), 4x USB 2.0 ports and a Gigabit Ethernet RJ45 port, further enhance user convenience and functionality.

i-tec docking stations are compatible with the vast majority of notebook brands and platforms, making it easier than ever to connect your favourite hardware. Take advantage of the USB 3.0 Fast port to charge your tablet, smartphone or camera, while working.

The removable stand enables the U3HDMIDVIDOCK to be used in a vertical or horizontal position, or as a notebook stand. The unit is extremely compact, perfect for use at home or in the office. Connection of all hardware through a single device, via one SuperSpeed USB 3.0 port, helps to keep your workspace clean, tidy, and free from cables.

Short summary description i-tec USB 3.0 Dual Docking Station HDMI DVI:
This short summary of the i-tec USB 3.0 Dual Docking Station HDMI DVI data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec USB 3.0 Dual Docking Station HDMI DVI, Docking, 3.5 mm, USB Type-A, USB Type-B, 10,100,1000 Mbit/s, Black, 2048 x 1152 pixels

Long summary description i-tec USB 3.0 Dual Docking Station HDMI DVI:
This is an auto-generated long summary of i-tec USB 3.0 Dual Docking Station HDMI DVI based on the first three specs of the first five spec groups.

i-tec USB 3.0 Dual Docking Station HDMI DVI. Connectivity technology: Docking, Headphone connectivity: 3.5 mm, USB connector type: USB Type-A, USB Type-B. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Maximum digital resolution: 2048 x 1152 pixels, Housing material: Plastic. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Other operating systems supported: Android

Ports & interfaces
Connectivity technology *
Docking
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
1
DVI-I ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
USB connector type
USB Type-A, USB Type-B
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Maximum digital resolution
2048 x 1152 pixels
Number of displays supported
2
Product colour *
Black
Housing material
Plastic
Power
Power source type
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
0.75 A
Output voltage
5 V
Output current
4 A
Power plug type
Type C
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Android
Weight & dimensions
Width
71 mm
Depth
181 mm
Height
31 mm
Weight
220 g
Packaging data
Package width
242 mm
Package depth
164 mm
Package height
79 mm
Package weight
827 g
Packaging content
Cables included
USB
AC adapter included
Yes
Quick start guide
Yes
Logistics data
Harmonized System (HS) code
84733020
Other features
Minimum system requirements
Available USB 3.0 or 2.0 port (note: USB 2.0 provides reduced data transfer speed). Pentium 1.2 GHz processor, or better. 512 MB RAM
USB data transfer rates
5000 Mbit/s
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)