location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GSW-2456 Gigabit-Switch 24Port Unmanaged Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSW-2456 Gigabit-Switch 24Port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSW-2456 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867132890
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:24:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne GSW-2456 Gigabit-Switch 24Port Unmanaged Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - MAC address table: 8000 entries Switching capacity: 48 Gbit/s
  • - Stackable
Long product name LevelOne GSW-2456 Gigabit-Switch 24Port Unmanaged Black :
The long product name of LevelOne GSW-2456 Gigabit-Switch 24Port Unmanaged Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GSW-2456 24-Port Gigabit Switch with 4 shared SFP Ports
More>>>
LevelOne GSW-2456 Gigabit-Switch 24Port Unmanaged Black:
The official description of LevelOne GSW-2456 Gigabit-Switch 24Port Unmanaged Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Product Overview
LevelOne introduces a new member to the ProCon Switch family, the GSW-2456.

This Gigabit switch is the ideal solution for networks that demand a reliable and stable high-speed bandwidth environment to connect workgroups with file servers.

Copper and Fiber Connectivity
The GSW-2456 ProCon Gigabit switch has 24 10/100/1000Mbps Base-T RJ-45 Nway ports of which 4 ports are SFP shared ports. These SFP ports are Mini- GBIC ports for obtaining long distance network connectivity via fiber optic connections.

High-Speed Connectivity
With a 40Gbps backplane, the GSW-2456 provides high-speed data transmission through effective buffering to each port that is provided through dynamic memory allocation with a store-and-forward switching product architecture that also controls the data flow between transmit and receive nodes to guard against packet loss.

Auto Select Connectivity
The GSW-2456 Gigabit switch further supports Auto-MDIX/MDI-X and Nway auto-negotiation that detects network speeds and duplex modes automatically. The LED display assists in monitoring and troubleshooting of network problems.

Plug-and-Play Connectivity
The “Plug-and-Play” ability of the GSW-2456 makes it a suitable solution for quick installation and set-up of a high-speed network that is easy to maintain and manage. The switch has a compact design and easily be mounted with the included 19” rack mountable housing.

Short summary description LevelOne GSW-2456 Gigabit-Switch 24Port Unmanaged Black:
This short summary of the LevelOne GSW-2456 Gigabit-Switch 24Port Unmanaged Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GSW-2456 Gigabit-Switch 24Port, Unmanaged, Full duplex

Long summary description LevelOne GSW-2456 Gigabit-Switch 24Port Unmanaged Black:
This is an auto-generated long summary of LevelOne GSW-2456 Gigabit-Switch 24Port Unmanaged Black based on the first three specs of the first five spec groups.

LevelOne GSW-2456 Gigabit-Switch 24Port. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Power connector: DC-in jack

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
SFP/SFP+ slots quantity
4
SFP module slots quantity
4
Power connector
DC-in jack
Network
Full duplex
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
48 Gbit/s
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Packet buffer memory
0.5 MB
Design
Stackable *
Yes
Product colour
Black
LED indicators
Power
Certification
RoHS, FCC Class A, CE, VCCI Class A
Power
Power consumption (typical)
21.2 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
32 - 104 °F
Other features
Dimensions (WxDxH)
441 x 130 x 44 mm
Connectivity technology
Wired
Power requirements
100-240VAC / 50-60Hz
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Brand Image Product code Product Stock Price from
LevelOne GSW-2420 24 Port Gigabit Switch Managed Silver LevelOne GSW-2420 24 Port Gigabit Switch Managed Silver
(show image)
GSW-2420 GSW-2420 24 Port Gigabit Switch 0.00
(excl. VAT)
0 (incl. VAT)