location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewlite universal tablet holder - option 050

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewlite universal tablet holder - option 050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58.050 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410580506 show
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 14:48:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex Viewlite universal tablet holder - option 050
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor Passive holder
  • - Mobile device type: Tablet/UMPC
  • - Adjustable width
  • - White
Warranty: 5 Years
Long product name Dataflex Viewlite universal tablet holder - option 050 :
The long product name of Dataflex Viewlite universal tablet holder - option 050. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewlite universal tablet holder - option 050, white
More>>>
Dataflex Viewlite universal tablet holder - option 050:
The official description of Dataflex Viewlite universal tablet holder - option 050 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When mounted onto a Viewlite monitor arm, the tablet holder not only holds almost any tablet snugly and securely in place. It also lets you raise your tablet to eye level so it aligns seamlessly with your main display monitor. Due to its quick release mounting head you can switch easily between your tablet holder and other Viewlite options.

- Very fast installation
- Designed to keep all ports and buttons fully accessible
- Exclusively compatible with the Viewlite quick-release VESA system
- Grey corner grippers made of soft synthetic material
- Tablet is easily inserted or removed
- Tablet can be locked in place, preventing its removal
- Smallest possible tablet dimensions (h x w x d): 225 x 155 x 0 mm
- Largest possible tablet dimensions (h x w x d): 265 x 190 x 15 mm

Short summary description Dataflex Viewlite universal tablet holder - option 050:
This short summary of the Dataflex Viewlite universal tablet holder - option 050 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewlite universal tablet holder - option 050, Tablet/UMPC, Passive holder, Indoor, White

Long summary description Dataflex Viewlite universal tablet holder - option 050:
This is an auto-generated long summary of Dataflex Viewlite universal tablet holder - option 050 based on the first three specs of the first five spec groups.

Dataflex Viewlite universal tablet holder - option 050. Mobile device type: Tablet/UMPC, Type: Passive holder, Proper use: Indoor, Product colour: White

Design
Type *
Passive holder
Mobile device type *
Tablet/UMPC
Proper use *
Indoor
Product colour *
White
Multimedia
Built-in speaker(s)
No
Ergonomics
Minimum device width
15.5 cm
Maximum device width
19 cm
Maximum device depth
1.5 cm
Minimum device height
22.5 cm
Maximum device height
26.5 cm
Adjustable width
Yes
Power
Power source type
Not supported
Weight & dimensions
Width
190 mm
Depth
48 mm
Packaging data
Package width
235 mm
Package depth
80 mm
Package height
280 mm
Package weight
550 g
Technical details
Adjustable
Yes
Other features
Height adjustment range
237 - 289 mm
Brand Image Product code Product Stock Price from
Dataflex Viewmate universal tablet holder - option 962 Dataflex Viewmate universal tablet holder - option 962
(show image)
52.962 Viewmate universal tablet holder - option 962 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite universal tablet holder - option 053 Dataflex Viewlite universal tablet holder - option 053
(show image)
58.053 Viewlite universal tablet holder - option 053 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite iPad holder - option 033 Dataflex Viewlite iPad holder - option 033
(show image)
58.033 Viewlite iPad holder - option 033 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite iPad holder - option 030 Dataflex Viewlite iPad holder - option 030
(show image)
58.030 Viewlite iPad holder - option 030 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)