location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CLI-42 BK/GY/LGY/C/M/Y/PC/PM ink cartridge Original Black, Cyan, Grey, Light grey, Magenta, Photo cyan, Photo magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLI-42 BK/GY/LGY/C/M/Y/PC/PM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAN20089
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CLI-42 BK/GY/LGY/C/M/Y/PC/PM ink cartridge Original Black, Cyan, Grey, Light grey, Magenta, Photo cyan, Photo magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black, Cyan, Grey, Light grey, Magenta, Photo cyan, Photo magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink type: Pigment-based ink Colour ink type: Dye-based ink
  • - Black ink cartridges quantity: 1 Colour ink cartridges quantity: 7
  • - Brand compatibility: Canon
Long product name Canon CLI-42 BK/GY/LGY/C/M/Y/PC/PM ink cartridge Original Black, Cyan, Grey, Light grey, Magenta, Photo cyan, Photo magenta, Yellow :
The long product name of Canon CLI-42 BK/GY/LGY/C/M/Y/PC/PM ink cartridge Original Black, Cyan, Grey, Light grey, Magenta, Photo cyan, Photo magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLI-42 BK/GY/LGY/C/M/Y/PC/PM 8 ink cartridge Multipack
More>>>
Canon CLI-42 BK/GY/LGY/C/M/Y/PC/PM ink cartridge Original Black, Cyan, Grey, Light grey, Magenta, Photo cyan, Photo magenta, Yellow:
The official description of Canon CLI-42 BK/GY/LGY/C/M/Y/PC/PM ink cartridge Original Black, Cyan, Grey, Light grey, Magenta, Photo cyan, Photo magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This multipack contains one each of black, grey, light grey, cyan, magenta, yellow, photo cyan and photo magenta ink tanks. These eight 13ml ink tanks provides you with the full set of inks for your printer offering convenience and savings.

Short summary description Canon CLI-42 BK/GY/LGY/C/M/Y/PC/PM ink cartridge Original Black, Cyan, Grey, Light grey, Magenta, Photo cyan, Photo magenta, Yellow:
This short summary of the Canon CLI-42 BK/GY/LGY/C/M/Y/PC/PM ink cartridge Original Black, Cyan, Grey, Light grey, Magenta, Photo cyan, Photo magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CLI-42 BK/GY/LGY/C/M/Y/PC/PM, Black, Cyan, Grey, Light grey, Magenta, Photo cyan, Photo magenta, Yellow, Pigment-based ink, Dye-based ink, 13 ml, 13 ml, Multi pack

Long summary description Canon CLI-42 BK/GY/LGY/C/M/Y/PC/PM ink cartridge Original Black, Cyan, Grey, Light grey, Magenta, Photo cyan, Photo magenta, Yellow:
This is an auto-generated long summary of Canon CLI-42 BK/GY/LGY/C/M/Y/PC/PM ink cartridge Original Black, Cyan, Grey, Light grey, Magenta, Photo cyan, Photo magenta, Yellow based on the first three specs of the first five spec groups.

Canon CLI-42 BK/GY/LGY/C/M/Y/PC/PM. Colour ink type: Dye-based ink, Black ink type: Pigment-based ink, Black ink volume: 13 ml, Supply type: Multi pack, Colour ink volume: 13 ml, Printing colours: Black, Cyan, Grey, Light grey, Magenta, Photo cyan, Photo magenta, Yellow

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Compatibility *
PIXMA PRO-100
Black ink cartridges quantity
1
Colour ink cartridges quantity
7
Features
Black ink volume
13 ml
Colour ink volume
13 ml
Type *
Original
Printing colours *
Black, Cyan, Grey, Light grey, Magenta, Photo cyan, Photo magenta, Yellow
Brand compatibility *
Canon
Supply type *
Multi pack
Packaging data
Package type
Box