location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Adhesive Vinyl 914 mm x 12.2 m (36 in x 40 ft)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adhesive Vinyl 914 mm x 12.2 m (36 in x 40 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6775A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698523025 show
Category: Printing Films Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:13:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Mar 2013
Product end of life date
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP Adhesive Vinyl 914 mm x 12.2 m (36 in x 40 ft) :
The long product name of HP Adhesive Vinyl 914 mm x 12.2 m (36 in x 40 ft). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Adhesive Vinyl 328 gsm-914 mm x 12.2 m (36 in x 40 ft)
More>>>
HP Adhesive Vinyl 914 mm x 12.2 m (36 in x 40 ft):
The official description of HP Adhesive Vinyl 914 mm x 12.2 m (36 in x 40 ft) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Adhesive Vinyl is a presentation-quality vinyl with a pressure-sensitive adhesive that sticks where you want it, for as long as you need it - without cracking or peeling. The white-matte finish makes your colours sharp and crisp.
- HP Adhesive Vinyl has a white matte finish for vibrant colours and bringing photos to life. Compatible with HP dye or UV ink supplies. This vinyl is easy to apply and comes with a liner and permanent adhesive.
- HP Adhesive Vinyl delivers great durability and extremely high water-resistance without the need for lamination.
- HP Adhesive Vinyl is a pressure-sensitive adhesive and sticks where you want it for as long as you need it. It delivers great outdoors durability with no cracking or peeling.

Short summary description HP Adhesive Vinyl 914 mm x 12.2 m (36 in x 40 ft):
This short summary of the HP Adhesive Vinyl 914 mm x 12.2 m (36 in x 40 ft) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Adhesive Vinyl 914 mm x 12.2 m (36 in x 40 ft), Matte, 158 µm, 92%, 1 year(s), 328 g/m², 15 - 35 °C

Long summary description HP Adhesive Vinyl 914 mm x 12.2 m (36 in x 40 ft):
This is an auto-generated long summary of HP Adhesive Vinyl 914 mm x 12.2 m (36 in x 40 ft) based on the first three specs of the first five spec groups.

HP Adhesive Vinyl 914 mm x 12.2 m (36 in x 40 ft). Finish type: Matte, Printing media thickness: 158 µm, Printing material opacity: 92%. Weight: 3.85 kg, Dimensions (WxDxH): 135 x 135 x 1020 mm, Width (imperial): 13.5 cm (5.31"). Package dimensions (WxDxH): 135 x 135 x 1020 mm, Package weight: 48 kg. Products per pallet: 48 pc(s), Master (outer) cases per pallet: 8 pc(s), Layers per pallet: 6 pc(s). Printing material lightfastness (home/office/indoor) UV ink: 50 yrs

Features
Finish type
Matte
Printing media thickness
158 µm
Printing material opacity
92%
Printing material shelf life
1 year(s)
Printing material lightfastness (home/office/indoor) UV ink
50 yrs
Media weight
328 g/m²
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
20 - 25 °C
Operating relative humidity (H-H)
20 - 70%
Storage relative humidity (H-H)
40 - 60%
Weight & dimensions
Weight
3.85 kg
Dimensions (WxDxH)
135 x 135 x 1020 mm
Width (imperial)
13.5 cm (5.31")
Packaging data
Package dimensions (WxDxH)
135 x 135 x 1020 mm
Package weight
48 kg
Packaging data
Package dimensions (W x D x H)
134.9 x 134.9 x 1020.1 mm (5.31 x 5.31 x 40.2")
Package weight (imperial)
4.8 kg (10.6 lbs)
Technical details
Printing material smoothness
91 SU
Quantity per box
1 pc(s)
Stacking number for carton
1
Weight (imperial)
3.85 kg (8.48 lbs)
Printing material waterfastness
Yes
Printing material whiteness
115
Printing material brightness
94%
Logistics data
Pallet dimensions (W x D x H)
1150 x 1050 x 950 mm
Products per pallet
48 pc(s)
Master (outer) cases per pallet
8 pc(s)
Pallet dimensions (W x D x H) (imperial)
1149.9 x 1050 x 950 mm (45.3 x 41.3 x 37.4")
Layers per pallet
6 pc(s)
Stacking number for pallet
1 pc(s)
Pallet gross weight
264 kg