APC logo

APC Smart-UPS On-Line, 10kVA/10kW, Tower, 230V/400V, 6x C13+4x C19 IEC outlets, Network Card+SmartSlot, Extended runtime, W/O rail kit

Data-sheet quality:
created/standardized by Icecat
Product views:
281570
Info modified on:
31 Oct 2024, 16:08:48
Warranty:
3 years
Long product name APC Smart-UPS On-Line, 10kVA/10kW, Tower, 230V/400V, 6x C13+4x C19 IEC outlets, Network Card+SmartSlot, Extended runtime, W/O rail kit:

Smart-UPS On-Line, 10kVA/10kW, Tower, 230V/400V, 6x C13+4x C19 IEC outlets, Network Card+SmartSlot, Extended runtime, W/O rail kit

APC Smart-UPS On-Line, 10kVA/10kW, Tower, 230V/400V, 6x C13+4x C19 IEC outlets, Network Card+SmartSlot, Extended runtime, W/O rail kit:

This APC Smart-UPS is designed for IT professionals or network administrators to maintain business uptime and continuity. This 10kVA on-line tower UPS provides pure sine wave power and extended runtime to support critical electronics during power disruptions. It comes with hard wire 3-wire(1P+N+E)/5-wire(3P+N+E) input, 6x IEC 320 C13 and 4x IEC 320 C19 outlets, and 3x IEC jumper cables. The UPS has an embedded Network Management Card for UPS network-based monitoring and management. The UPS comes with PowerChute Network Shutdown that provides graceful shutdown of physical servers, virtual machines, and HCI clusters. It has an additional SmartSlot for optional accessory card such as Dry Contact I/O card. The UPS can connect to EcoStruxure IT or third-party centralized management platforms. The UPS has a 3-year warranty, and the built-in lead-acid battery has a 2-year warranty. The UPS is compatible with SRTRK2 (4-post) and SRTRK3 (2-post) rail kits sold separately. Designed for IT professionals or network administrators providing wide input voltage window, tight output voltage regulation, frequency regulation, internal bypass, and input power factor correction.

Short summary description APC Smart-UPS On-Line, 10kVA/10kW, Tower, 230V/400V, 6x C13+4x C19 IEC outlets, Network Card+SmartSlot, Extended runtime, W/O rail kit:

APC Smart-UPS On-Line, 10kVA/10kW, Tower, 230V/400V, 6x C13+4x C19 IEC outlets, Network Card+SmartSlot, Extended runtime, W/O rail kit, Double-conversion (Online), 10 kVA, 10000 W, Sine, 100 V, 476 V

Long summary description APC Smart-UPS On-Line, 10kVA/10kW, Tower, 230V/400V, 6x C13+4x C19 IEC outlets, Network Card+SmartSlot, Extended runtime, W/O rail kit:

APC Smart-UPS On-Line, 10kVA/10kW, Tower, 230V/400V, 6x C13+4x C19 IEC outlets, Network Card+SmartSlot, Extended runtime, W/O rail kit. UPS topology: Double-conversion (Online), Output power capacity: 10 kVA, Output power: 10000 W. AC outlet types: C13 coupler, C19 coupler, Power plug: Terminal, AC outlets quantity: 10 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 1805 VAh, Typical backup time at full load: 3.8 min. Form factor: Rackmount/Tower, Product colour: Black, International Protection (IP) code: IP20. Width: 263 mm, Depth: 715 mm, Height: 432 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.