location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C8R19A#0D1 200 GB 2.5" SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C8R19A#0D1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8R19A
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP C8R19A#0D1 200 GB 2.5" SAS :
The long product name of HP C8R19A#0D1 200 GB 2.5" SAS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP MSA 200GB 6G SAS Main End SFF(2.5in) Ent Mainstream 3yr Wty Solid State Drive
More>>>
HP C8R19A#0D1 200 GB 2.5" SAS:
The official description of HP C8R19A#0D1 200 GB 2.5" SAS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Solid State drives deliver exceptional performance for customers with applications requiring high random read IOPs performance.

Based on Single Level Cell (SLC) or Multi level Cell (MLC) NAND Flash technology, they support HP ProLiant servers and server storage platforms. They are available as Small Form Factor (SFF) and Large Form Factor (LFF) hot plug devices, non-hot plug SFF devices, and SFF Quick Release devices.

These drives deliver higher performance, lower latency and low power solutions when compared with traditional rotating media and fit seamlessly into the existing HP server infrastructure.

Short summary description HP C8R19A#0D1 200 GB 2.5" SAS:
This short summary of the HP C8R19A#0D1 200 GB 2.5" SAS data-sheet is auto-generated and uses the product title and the first six key specs.

HP C8R19A#0D1, 200 GB, 2.5", 6 Gbit/s

Long summary description HP C8R19A#0D1 200 GB 2.5" SAS:
This is an auto-generated long summary of HP C8R19A#0D1 200 GB 2.5" SAS based on the first three specs of the first five spec groups.

HP C8R19A#0D1. SSD capacity: 200 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s

Features
Security algorithms
Not supported
SSD capacity *
200 GB
SSD form factor *
2.5"
Features
Interface *
SAS
Data transfer rate
6 Gbit/s
Other features
Internal
Yes
Country Distributor
Polska 1 distributor(s)