location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Dual-Bay USB 3.0 / eSATA to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA I/II/III SSD/HDD Docking Station, Hot-Swap Hard Drive Bays, Top-Loading

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual-Bay USB 3.0 / eSATA to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA I/II/III SSD/HDD Docking Station, Hot-Swap Hard Drive Bays, Top-Loading
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDOCK2U33EB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030855891 show
Category:
Device in which a Hard Disk Drive (HDD) or Solid-State Drive (SSD) is placed. Data from the HDD/SDD can then transferred onto the electronic device connected to the docking station e.g. smartphone, or vice-versa.
Storage Drive Docking Stations Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:57:21
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com SDOCK2U33EB user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Dual-Bay USB 3.0 / eSATA to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA I/II/III SSD/HDD Docking Station, Hot-Swap Hard Drive Bays, Top-Loading
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HARD DRIVE DOCKING STATION: This 2-bay hard drive dock enables instant access to 2.5/3.5" SATA drives for file backup, disk imaging, or data transfer over USB 3.2 Gen 1 (5 Gbps) or eSATA - Toolless design facilitates quick drive hot-swapping
  • - DRIVE COMPATIBILITY: Supports 2.5/3.5" SATA HDDs and SSDs of any capacity - OS independent - Compatible w/ SATA I/II/III - IDE adapter (SAT2IDEADP) sold separately - Includes 3ft (1m) eSATA and USB-A cables and universal power adapter
  • - PERFORMANCE: Independent eject buttons for each bay enables hot-swapping of an idle drive while the other bay is in use - Drive bays with 15,000 insertion/removal cycle rating for maximum durability
  • - SPECS: 2-Bay Hard Drive Dock - SATA I/II/III - eSATA or USB 3.2 Gen 1 (5 Gbps) Host Connection - Toolless Design - Hot-Swappable Drive Bays - Top-Loading/Toaster-Style with Eject Buttons - LED Activity Lights
  • - THE IT PRO’S CHOICE: Designed and built for IT Professionals, this Dual-Bay Hard Drive Dock is backed for 2 years, including free lifetime 24/5 multilingual technical assistance
Warranty: 2 Years
Long product name StarTech.com Dual-Bay USB 3.0 / eSATA to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA I/II/III SSD/HDD Docking Station, Hot-Swap Hard Drive Bays, Top-Loading :
The long product name of StarTech.com Dual-Bay USB 3.0 / eSATA to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA I/II/III SSD/HDD Docking Station, Hot-Swap Hard Drive Bays, Top-Loading. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Dual-Bay USB 3.0 / eSATA to SATA Hard Drive Docking Station, External 2.5/3.5" SATA I/II/III, SSD/HDD Docking Station, Hot-Swap Hard Drive Bays, Top-Loading (SDOCK2U33EB)
More>>>
StarTech.com Dual-Bay USB 3.0 / eSATA to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA I/II/III SSD/HDD Docking Station, Hot-Swap Hard Drive Bays, Top-Loading:
The official description of StarTech.com Dual-Bay USB 3.0 / eSATA to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA I/II/III SSD/HDD Docking Station, Hot-Swap Hard Drive Bays, Top-Loading as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

External SSD/HDD Docking Station | USB 3.2 Gen 1 (5 Gbps) / eSATA to SATA

The SDOCK2U33EB Dual 2.5/3.5" SATA hard drive docking station lets you dock and swap hard drives from your desktop or laptop computer simultaneously using a single eSATA or USB port.

For fast performance and efficient data transfers when connected through eSATA, the docking station supports full SATA III transfer speeds -- up to 6 Gbps. For universal compatibility, the dock can be connected through USB 3.0 with transfer speeds up 5 Gbps plus support for UASP, which supports performance up to 70% faster than conventional USB 3.0 when paired with a UASP-enabled host controller to utilize the full potential of your SATA III hard drives. See our UASP testing results below for further details.

The hard drive docking station supports the fastest drive technologies including SATA III (6 Gbps), hybrid drives and solid state drives (SSD), ensuring you can save time by getting the most out of your drive performance.

Extend the value of this hard drive docking station further with the addition of our SATA to IDE Hard Drive Adapter (SAT2IDEADP), allowing easy insertion of any 2.5 or 3.5in. IDE hard drive into a SATA hard drive dock.

To ensure compatibility with your computer system, the SDOCK2U33EB supports all of the leading operating systems, including: Microsoft Windows® (8/7/Vista/XP/Server 2008/Server 2003), Apple® OSX (10.9/10.8/10.7/10.6), Linux, and Google Chrome OS™.

The SDOCK2U33EB is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Improved Performance with UASP

UASP is supported in Windows 8, Mac OSX (10.8 or above), and Linux. In testing, UASP performs with a 70% faster read speed and 40% faster write speed over traditional USB 3.0 at peak performance.

At the same peak in testing UASP also shows an 80% reduction in required processor resources.

Testing results were obtained using an Intel® Ivy Bridge system, a UASP-enabled StarTech.com Enclosure, and a SATA III solid state drive.

The StarTech.com Advantage

Short summary description StarTech.com Dual-Bay USB 3.0 / eSATA to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA I/II/III SSD/HDD Docking Station, Hot-Swap Hard Drive Bays, Top-Loading:
This short summary of the StarTech.com Dual-Bay USB 3.0 / eSATA to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA I/II/III SSD/HDD Docking Station, Hot-Swap Hard Drive Bays, Top-Loading data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Dual-Bay USB 3.0 / eSATA to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA I/II/III SSD/HDD Docking Station, Hot-Swap Hard Drive Bays, Top-Loading, HDD, SSD, Serial ATA III, 2.5,3.5", 8 TB, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, 6 Gbit/s

Long summary description StarTech.com Dual-Bay USB 3.0 / eSATA to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA I/II/III SSD/HDD Docking Station, Hot-Swap Hard Drive Bays, Top-Loading:
This is an auto-generated long summary of StarTech.com Dual-Bay USB 3.0 / eSATA to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA I/II/III SSD/HDD Docking Station, Hot-Swap Hard Drive Bays, Top-Loading based on the first three specs of the first five spec groups.

StarTech.com Dual-Bay USB 3.0 / eSATA to SATA Hard Drive Docking Station, USB Hard Drive Dock, External 2.5/3.5" SATA I/II/III SSD/HDD Docking Station, Hot-Swap Hard Drive Bays, Top-Loading. Storage media type: HDD, SSD, Storage drive interface: Serial ATA III, Storage drive sizes supported: 2.5,3.5". Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B. Maximum data transfer rate: 6 Gbit/s, Product colour: Black, Material: Plastic. AC input voltage: 100-240 V, Input current: 1.5 A, Output voltage: 12 V. Windows operating systems supported: Windows 2000, Windows 8, Windows 8.1, Windows Vista Home Basic, Windows XP Home, Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks

Hard drive
Storage media type *
HDD, SSD
Storage drive interface *
Serial ATA III
Storage drive sizes supported *
2.5, 3.5"
Number of storage drives supported
2
Maximum storage capacity
8 TB
Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-B
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
eSATA ports quantity
1
DC-in jack
Yes
Features
Maximum data transfer rate
6 Gbit/s
Product colour
Black
Material
Plastic
LED indicators
Activity, Power
Certification
CE, FCC
Power
AC input voltage
100-240 V
Input current
1.5 A
Output voltage
12 V
Output current
3 A
Power plug type
Type M
Software
Windows operating systems supported
Windows 2000, Windows 8, Windows 8.1, Windows Vista Home Basic, Windows XP Home
Linux operating systems supported
Yes
Software
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
132 mm
Depth
143 mm
Height
70 mm
Weight
524 g
Packaging data
Package width
123 mm
Package depth
185 mm
Package height
210 mm
Package weight
1.1 kg
Packaging content
AC adapter included
Yes
Cables included
eSATA, USB
Manual
Yes
Included power plug types
ANZ, EU, NA, UK
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Standard interfaces
eSATA, USB 3.2 Gen 1 (3.1 Gen 1)
Chipset
JMicron - JMS562
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
461 mm
Master (outer) case length
618 mm
Master (outer) case height
200 mm
Products per master (outer) case
10 pc(s)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)