location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak ScanMate i1150 Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kodak
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScanMate i1150 Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1664390 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0041771664398 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 222138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kodak Alaris 1664390 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kodak ScanMate i1150 Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - LCD Built-in display
  • - A4 Scanning media types supported: Business Card, Plastic Card
  • - Maximum scan size: 215 x 355.6 mm Sensor type: CMOS CIS
  • - USB port
  • - Power supply type: AC 21 W
  • - Scanning noise level: 50 dB
Long product name Kodak ScanMate i1150 Scanner :
The long product name of Kodak ScanMate i1150 Scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kodak ScanMate i1150 Scanner
More>>>
Kodak ScanMate i1150 Scanner:
The official description of Kodak ScanMate i1150 Scanner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intelligent. Connected. Business-Friendly.
Designed for the way you work today.

KODAK SCANMATE i1150 Scanners process transactions at the speed of business.

The transformation of information capture continues. Businesses must deal with more diverse sources of information than ever before. And yet paper remains an important input source. Companies are focused on generating efficiencies where the value of information capture from paper is greatest – in business transactions.

The KODAK SCANMATE i1150 Scanner is designed for use in customer-facing business transactions, where an employee needs to scan documents as part of a business process. Employees using these solutions are typically interacting with customers and need to keep the transaction moving to reduce wait times and increase customer satisfaction.

Recognizing that a majority of transactions involve 10 or fewer documents to be scanned, the KODAK SCANMATE i1150 Scanner features a special Transaction Mode, enabling 60 percent faster capture speed for the first 10 pages.

Scan documents and capture information, extract data, and handle documents once. Benefit from an intuitive, icon-based color interface. Take advantage of associated cost savings. And that's just the beginning.

Small, quiet, quick, and intelligently designed, the SCANMATE i1150 Scanner accelerates your processes with seamless technology so you can focus on your customers.
Ideal for customer-facing business transactions

Transaction Mode - Optimized
- Transaction-friendly to let you focus on customers
- Transaction mode speeds up 60% to capture the first 10 documents in a stack faster, then returns to normal speed scanning

Accelerate Scanning to Accelerate Business
- Intelligent Document Protection "hears" potential jams or misfeeds to stop scanning and protect valuable documents
- Kodak Alaris' Perfect Page technology includes state of the art enhancement functions that improve the image quality of scanned documents
- Quickly send data to the right places and people, including the Cloud or Web via easy, icon-based color interface and one button Smart Touch functionality
- Reads barcode values and delivers data to applications
- Instantly view number of documents scanned, paper-ready status, and apply custom text or icons via display screen
- Convenient card holder keeps materials organized
- Comes with productive KODAK Capture Pro Software Limited Edition and Capture Pro Trial Edition
- Ultra-compact with whisper-quiet operation – perfect for desktops and offices in WINDOWS and LINUX environments
- Always ready for fast, jam-free document scanning, including cards
- TWAIN, ISIS and LINUX driver compatibility

Smart Touch
With the included Smart Touch functionality, you can create and configure scanning tasks that can be used at the touch of a button. Simply place documents in the scanner, select the document or job type from the control panel and Smart Touch does the rest.

New Smart Touch features in the SCANMATE i1150 include:
- Associate color icons or pictures with profiles to help select scan options quickly
- Read barcodes to name files or separate documents
- Save scanned files as PDFA documents – or as .docx and .xlsx for use with MICROSOFT WORD and EXCEL programs
- Easier method of naming profiles and shortcuts

KODAK Asset Management Software
System administrators can manage and maintain select KODAK Scanners on their network through one easy-to-use solution. Optional KODAK Asset Management Software, featuring a thin client dashboard, optimizes time, budgets, resources, and efficiency. You'll know more about every scanner and be able to do more across your network.
Productivity. Assured.

Only Kodak Alaris offers essential services to ensure the optimal operation of your scanning solution at time of installation and beyond. The three year worry-free warranty (US and Canada) puts Kodak Alaris knowledge to work for you helping your KODAK SCANMATE i1150 Scanner to satisfy your evolving business process needs for years to come.

Short summary description Kodak ScanMate i1150 Scanner:
This short summary of the Kodak ScanMate i1150 Scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak ScanMate i1150 Scanner, 215 x 355.6 mm, 600 x 600 DPI, 30 ppm, 30 ppm, ADF scanner, Black

Long summary description Kodak ScanMate i1150 Scanner:
This is an auto-generated long summary of Kodak ScanMate i1150 Scanner based on the first three specs of the first five spec groups.

Kodak ScanMate i1150 Scanner. Maximum scan size: 215 x 355.6 mm, Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 30 ppm. Scanner type: ADF scanner, Product colour: Black, Display: LCD. Sensor type: CMOS CIS, Daily duty cycle (max): 3000 pages, Light source: White LED (2x). Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plastic Card, Auto Document Feeder (ADF) media weight: 34 - 413 g/m²

Customer friendly
Customer friendly

Compact, quick, and whisper-quiet, with an intuitive interface and ample intelligence, the ScanMate i1150 is especially well-suited for face-to-face customer transactions.

Increases efficiency

ScanMate i1150 boosts productivity and increases efficiency with features designed to prevent
workflow interruptions.
• Kodak Alaris’ Perfect Page technology automatically improves the image quality of scanned documents with more than 30 enhancement functions
• Stay on task with fast, jam-free scanning of documents and even hard cards
• Protect valuable documents with Intelligent Document Protection that “hears” potential jams or misfeeds and stops scanning before damage can occur
• Keep materials organized with the convenient card holder
• Increase productivity with Kodak Capture Pro Software Limited Edition and Capture Pro Trial Edition, bundled with each scanner

Speed interactions

For customer-facing tasks, the transaction mode of the ScanMate i1150 Scanner helps you provide streamlined service.
• Capture the first 10 documents in a stack faster with transaction mode that speeds up 33% before returning to normal speed scanning
• Make customers happy with fast scanning and efficient transactions

Scanning
Maximum scan size *
215 x 355.6 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Film scanning
No
ADF scan speed (b/w, A4)
30 ppm
ADF scan speed (colour, A4)
30 ppm
Design
Scanner type *
ADF scanner
Product colour *
Black
Display
LCD
Touchscreen
No
Built-in display *
Yes
Performance
Sensor type *
CMOS CIS
Light source
White LED (2x)
Scan file formats
BMP, JPG, PDF, RTF, TIFF
Daily duty cycle (max) *
3000 pages
Scan to
File
Button functions
down, Forward, Off, Up
Scan drivers
ISIS, TWAIN, WIA
Scanning noise level
50 dB
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Business Card, Plastic Card
Maximum ISO A-series paper size *
A4
Auto Document Feeder (ADF) media weight
34 - 413 g/m²
Minimum scan area (ADF)
63.5 x 65 mm
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
21 W
Power
Power consumption (standby)
0.5 W
Power consumption (off)
0.5 W
Power consumption (PowerSave)
14 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Minimum RAM
4096 MB
Minimum processor
Intel Core i7 2600 3.4 GHz
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Ubuntu 11.04
Server operating systems supported
Windows Server 2008, Windows Server 2012
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
15 - 80%
Certificates
Certification
NZS CISPR 22; CAN / CSA - C22.2 No. 60950-1-07 + A1; Canada CSA-CISPR 22-10 / ICES-003 Issue 5 (Class B); China GB4943.1; GB9254; EN55022, EN55024; EN 60950-1; IEC60950-1; CNS 13438 Taiwan; CNS 14336-1 (BSMI mark); UL 60950-1; 47 CFR Part 15; Argentina marks S
Weight & dimensions
Width
330 mm
Depth
162 mm
Height
246 mm
Weight
3.2 kg
Packaging content
Drivers included
Yes
Technical details
Linear (1D) barcodes supported
Code 128, Code 25 (IR 2 of 5), Code 39, EAN-13, EAN-8, U.P.C.
PC connection
USB 2.0
Power
21 W
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:44:24
Uk has collected 11 expert reviews for Kodak ScanMate i1150 Scanner and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-09-21 01:44:24
While the i1150 isn't unattractive, there's a certain matter-of-factness to its design. It's blocky, save for a couple of rounded corners, and while most competitors use their paper output as a dust cover when not in use, here the input and output are jus...
80%
techadvisor.co.uk
Updated:
2014-09-21 01:44:24
Some scanners almost revel in their level of complexity, offering you umpteen different ways to carry out a task, but few ways to easily and quickly process simple jobs. The Kodak Scanmate i1150, though, goes to war against byzantine scan processes. Aimed...
Bottom line The Kodak Scanmate i1150 is powerful and easy to use. Results are smooth and the quality is good. For many serious businesses, the price tag won't be much of an issue given the stunning performance. Whether you're feeding in 200+ page bundles, or scanning...
80%
alphr.com
Updated:
2014-10-04 05:11:49
If your business requires scanned documents in all shapes and sizes – think drivers' licences, forms, even credit cards – then you might just fall for the Kodak ScanMate i1150. With a stylish design matched with quiet operation, it's as well suited to a f...
Bottom line A quiet desktop scanner with good output quality, impeccable paper handling and a nifty turbo mode...
83%
uk.hardware.info
Updated:
2017-08-17 02:23:34
For the digitizing of documents you can use the scanner on a multifunctional printer. However, if you have a lot of scanning to do you might want to purchase a standalone scanner. We tested 7 desktop scanners. Everyone that has read about digitizing h...
Bottom line If you are looking for a document scanner that can fit on your desk, there is plenty of choice. Out of the seven models we tested, two stand out in our opinion: the Brother ADS-2800W and the Fujitsu ScanSnap iX500. The Brother is the most complete in te...
0%
pcmag.com
Updated:
2014-09-21 01:44:24
The Kodak ScanMate i1150 ($495) is aimed at scenarios like the front desk in a medical office that needs to scan documents from incoming patients into special-purpose software throughout the day. Indeed, there are some touches that will be particularly we...
Good Duplexer. 50-sheet automatic document feeder. LCD shows profile names for one-button scanning. Fast.
Bad Limited to only nine predefined scan definitions. Comes without application programs...
Bottom line The Kodak ScanMate i1150 is an impressively capable scanner, with extras ranging from boosted scan speed for the first 10 pages, to showing profile names on its LCD for one-button scanning...
80%
techworld.com
Updated:
2014-09-21 01:44:24
Some scanners almost revel in their level of complexity, offering you umpteen different ways to carry out a task, but few ways to easily and quickly process simple jobs. The Kodak Scanmate i1150, though, goes to war against byzantine scan processes. Aimed...
Bottom line The Kodak Scanmate i1150 is powerful and easy to use. Results are smooth and the quality is good. For many serious businesses, the price tag won't be much of an issue given the stunning performance. Whether you're feeding in 200+ page bundles, or scanning...
0%
pcmag.com
Updated:
2017-06-30 01:27:24
The Kodak ScanMate i1150WN ($650) from Kodak Alaris is similar in many ways to its previous iteration, the Kodak ScanMate i1150, except that it supports both wired and wireless networking. It's not, however, as fast as some network-ready scanners we have...
Good Robust, easy-to-deploy software, Excellent OCR accuracy, Includes PDF creation and editing and document management software, Supports numerous network and other connectivity modes...
Bad Somewhat pricy, Slow at saving to searchable PDF...
Bottom line The Kodak ScanMate i1150WN is a bit slow for the price, but this scanner comes with numerous network and other connectivity options and terrific software, and OCR accuracy is above average...
80%
Brand Image Product code Product Stock Price from
Kodak i1190WN Scanner ADF scanner 600 x 600 DPI A4 Black Kodak i1190WN Scanner ADF scanner 600 x 600 DPI A4 Black
(show image)
1832161 i1190WN Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Kodak i1190 ADF scanner 600 x 600 DPI A4 Black Kodak i1190 ADF scanner 600 x 600 DPI A4 Black
(show image)
1333848 i1190 0.00
(excl. VAT)
0 (incl. VAT)
Kodak i1190E Scanner ADF scanner 600 x 600 DPI A4 Black Kodak i1190E Scanner ADF scanner 600 x 600 DPI A4 Black
(show image)
1127398 i1190E Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)