location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T795 44-in ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T795 44-in ePrinter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR649C#B19 - NEW RETAIL
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 256911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Designjet T795 44-in ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet 2400 x 1200 DPI Colour
  • - A0 (841 x 1189 mm)
  • - Ethernet LAN
Warranty: One-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Designjet T795 44-in ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN :
The long product name of HP Designjet T795 44-in ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Designjet T795 44-in ePrinter
More>>>
HP Designjet T795 44-in ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
The official description of HP Designjet T795 44-in ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy plug-and-play simplicity with this large-format ePrinter from HP. This new HP Designjet fosters teamwork and mobility, delivers high-quality results at fast speeds and offers a level of simplicity that saves time and reduces costs.

See high-quality, rapid results

• Expect great results with six Original HP inks that deliver dark blacks, true neutral greys and vivid colours.


An easy-to-use printer that scales up with your business needs

• Process complex files fast with 16 GB virtual memory, HP-GL/2 and PDF support for most operating systems and CAD software1.


Print from virtually anywhere2

• Use your Apple® or Android™ smartphone or tablet to print from virtually anywhere2.


1 PDF files only available with PostScript (PS) accessory (optional accessory to be purchased separately).

2 Requires an HP Designjet ePrint & Share account, Internet connection to the printer and connected Internet-capable device. When using the HP Designjet ePrint & Share mobile app, a compatible Apple® iOS or Android™ device and Internet connection are required. Data or connection charges may apply. Print times may vary. 5 GB of temporary storage per account. For more information, visit http://www.hp.com/go/eprintandshare

Short summary description HP Designjet T795 44-in ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This short summary of the HP Designjet T795 44-in ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T795 44-in ePrinter, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, TIFF, 103 pph, A0 (841 x 1189 mm), Bond paper, Coated paper, Heavy paper, Photo paper

Long summary description HP Designjet T795 44-in ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This is an auto-generated long summary of HP Designjet T795 44-in ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T795 44-in ePrinter. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3, TIFF. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Coated paper, Heavy paper, Photo paper, Media thickness: 0.8 mm. Ethernet interface type: Fast Ethernet. Power consumption (standby): 27 W, Power consumption (typical): 120 W, Power consumption (off): 0.1 W. Compatible operating systems: Microsoft Windows 7 Ultimate/Professional/Home Premium, Windows Vista Ultimate/Business/Home...

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
HP-GL/2, HP-RTL, PCL 3, TIFF
Print speed (line, black, economy mode, A1)
103 pph
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Paper tray media types *
Bond paper, Coated paper, Heavy paper, Photo paper
Media thickness
0.8 mm
Maximum roll length
91 m
Maximum roll diameter
13.5 cm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Power
Power consumption (standby)
27 W
Power consumption (typical)
120 W
Power consumption (off)
0.1 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 7 Ultimate/Professional/Home Premium, Windows Vista Ultimate/Business/Home Premium; Windows XP (32-bit, 64-bit) Professional/Home, Server 2008 (32-bit, 64-bit), Server 2003 (32-bit, 64-bit); Mac OS X v10.5, v10.6; Citrix XenApp; Citrix XenServer; Linux
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1770 mm
Depth
701 mm
Height
1050 mm
Weight
81.6 kg
Other features
Line accuracy
+/- 0.1%
Vinyl media
Yes
Brand Image Product code Product Stock Price from
HP DesignJet HD Scanner HP DesignJet HD Scanner
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)