location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U219-000-R USB to PS/2 Adapter - Keyboard and Mouse (A M to 2x Mini-Din6 F)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U219-000-R USB to PS/2 Adapter - Keyboard and Mouse (A M to 2x Mini-Din6 F)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U219-000-R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332130280 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jan 2024 05:16:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U219-000-R USB to PS/2 Adapter - Keyboard and Mouse (A M to 2x Mini-Din6 F)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect a PS/2 keyboard and mouse to the USB port on a computer
  • - No external power needed
  • - Plug-and-play compact design
Warranty: Lifetime limited
Long product name Tripp Lite U219-000-R USB to PS/2 Adapter - Keyboard and Mouse (A M to 2x Mini-Din6 F) :
The long product name of Tripp Lite U219-000-R USB to PS/2 Adapter - Keyboard and Mouse (A M to 2x Mini-Din6 F). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB to PS/2 Adapter - Keyboard and Mouse (A M to 2x Mini-Din6 F)
More>>>
Tripp Lite U219-000-R USB to PS/2 Adapter - Keyboard and Mouse (A M to 2x Mini-Din6 F):
The official description of Tripp Lite U219-000-R USB to PS/2 Adapter - Keyboard and Mouse (A M to 2x Mini-Din6 F) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A fast easy way to connect a PS/2 keyboard and mouse to the USB ports on a computer. All USB cabling includes superior foil shielding for reliable error-free data communications.

For KVM switch PS/2 Cable to USB conversion, use B015-000.

Connect a PS/2 keyboard and mouse to the USB ports on a computer
6inch Length

Short summary description Tripp Lite U219-000-R USB to PS/2 Adapter - Keyboard and Mouse (A M to 2x Mini-Din6 F):
This short summary of the Tripp Lite U219-000-R USB to PS/2 Adapter - Keyboard and Mouse (A M to 2x Mini-Din6 F) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U219-000-R USB to PS/2 Adapter - Keyboard and Mouse (A M to 2x Mini-Din6 F), Black, China, 177.8 mm, 228.6 mm, 12.7 mm, 90 g

Long summary description Tripp Lite U219-000-R USB to PS/2 Adapter - Keyboard and Mouse (A M to 2x Mini-Din6 F):
This is an auto-generated long summary of Tripp Lite U219-000-R USB to PS/2 Adapter - Keyboard and Mouse (A M to 2x Mini-Din6 F) based on the first three specs of the first five spec groups.

Tripp Lite U219-000-R USB to PS/2 Adapter - Keyboard and Mouse (A M to 2x Mini-Din6 F). Product colour: Black, Country of origin: China. Package width: 177.8 mm, Package depth: 228.6 mm, Package height: 12.7 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 304.8 mm, Master (outer) case length: 355.6 mm. Cable length: 0.15 m

Design
Product colour
Black
Country of origin
China
Features
Plug and Play
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332130287
Packaging data
Package width
177.8 mm
Package depth
228.6 mm
Package height
12.7 mm
Packaging data
Package weight
90 g
Logistics data
Harmonized System (HS) code
84733020
Products per master (outer) case
10 pc(s)
Master (outer) case width
304.8 mm
Master (outer) case length
355.6 mm
Master (outer) case height
25.4 mm
Master (outer) case gross weight
540 g
Other features
Cable length
0.15 m
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
France 2 distributor(s)