location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite USB 2.0 A/B Cable (M/M), 1.83 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 A/B Cable (M/M), 1.83 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U022-006-R
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:23:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite USB 2.0 A/B Cable (M/M), 1.83 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.83 m
  • - USB A Male
  • - USB A Female
  • - 480 Mbit/s
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite USB 2.0 A/B Cable (M/M), 1.83 m :
The long product name of Tripp Lite USB 2.0 A/B Cable (M/M), 1.83 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 A/B Cable (M/M), 1.83 m
More>>>
Tripp Lite USB 2.0 A/B Cable (M/M), 1.83 m:
The official description of Tripp Lite USB 2.0 A/B Cable (M/M), 1.83 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's 1.83 m gold USB 2.0 A/B device cable meets or exceeds USB 2.0 specifications. Connects a USB device to a USB port on a computer or hub. Backward compatible - can be used with older USB 1.1 applications as well. All Tripp Lite USB 2.0 cabling include superior foil shielding for reliable, error-free data communications. The significantly faster data transfer rates of USB 2.0 (up to 480 Mbps) make them perfect for multimedia applications. Features gold plated connectors and gold plated copper contacts for superior conductivity. the cable is manufactured with molded connectors and integral strain relief for extra durability and long life. Clamshell retail packaging.

● Meets or exceeds USB 2.0 specifications
● Supports faster data transfer rate (1.5 to 480 Mbps) for low speed and high speed devices including multimedia applications
● Premium double-shielded cables with tinned copper braid and aluminum Mylar foil
● Gold-plated connectors and gold-plated copper contacts for superior conductivity
● Molded connectors and integral strain relief for extra durability and long life

Introduction Bullets
● Meets or exceeds USB 2.0 specifications
● Supports faster data transfer rate (1.5 to 480 Mbps) for low speed and high speed devices, including multimedia applications.
● Premium double-shielded cables with tinned copper braid and aluminum mylar foil feature twisted 28AWG data lines, and 24AWG power lines.
● Gold-plated connectors provide superior conductivity
● Comes in retail packaging

System Requirements
● Any device requiring a USB cable (USB 2.0 performance only when used with USB 2.0 device and USB controller)

Package Includes
● 1.83 m USB 2.0 Gold Cable USB-A to USB-B

Short summary description Tripp Lite USB 2.0 A/B Cable (M/M), 1.83 m:
This short summary of the Tripp Lite USB 2.0 A/B Cable (M/M), 1.83 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite USB 2.0 A/B Cable (M/M), 1.83 m, 1.83 m, USB A, USB A, Male/Female, 0.48 Gbit/s, Black

Long summary description Tripp Lite USB 2.0 A/B Cable (M/M), 1.83 m:
This is an auto-generated long summary of Tripp Lite USB 2.0 A/B Cable (M/M), 1.83 m based on the first three specs of the first five spec groups.

Tripp Lite USB 2.0 A/B Cable (M/M), 1.83 m. Cable length: 1.83 m. Connector 1: USB A, Connector 2: USB A, Connector gender: Male/Female, Maximum data transfer rate: 0.48 Gbit/s, Product colour: Black

Features
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Features
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product colour *
Black
Weight & dimensions
Cable length *
1.83 m
Country Distributor
United Kingdom 1 distributor(s)