Tripp Lite logo

Tripp Lite 6-ft. USB A/B USB cable 1.8 m USB B Black

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75141
Info modified on:
21 Oct 2022, 10:14:32
Long product name Tripp Lite 6-ft. USB A/B USB cable 1.8 m USB B Black:

6-ft. USB A/B Cable with Right Angle A Connector

Tripp Lite 6-ft. USB A/B USB cable 1.8 m USB B Black:

Tripp Lite's 6-ft. Adjustable "A" connector USB A/B device cable is designed to connect a USB device to the USB port on a computer or USB hub. Adjustable angle connector allows the cable to exit at any angle...perfect where space is limited. This high quality cable delivers the performance and reliability you expect from a USB cable. The cable features gold plated contacts for superior conductivity. It is manufactured with molded connectors which include integral strain relief to ensure durability. Double shielding provides maximum EMI/RFI protection. Tripp Lite warrants this product to be free from defects in materials and workmanship for life.

- Two elbow joints allow for Up-Down-Left-Right exit configurations where space constraints are an issue
- Premium double-shielded USB 2.0 cable with tinned copper braid and aluminum Mylar foil feature twisted data lines
- Gold plated copper contacts provide superior conductivity
- Molded connectors which include integral strain relief to ensure durability
- Tripp Lite warrants this product to be free from defects in materials and workmanship for life

Short summary description Tripp Lite 6-ft. USB A/B USB cable 1.8 m USB B Black:

Tripp Lite 6-ft. USB A/B, 1.8 m, USB A, USB B, Male/Male, Black

Long summary description Tripp Lite 6-ft. USB A/B USB cable 1.8 m USB B Black:

Tripp Lite 6-ft. USB A/B. Cable length: 1.8 m. Connector 1: USB A, Connector 2: USB B, Connector gender: Male/Male, Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.