location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 4.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 9U Rack/Tower, USB, DB9 Serial, Hardwire

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 208/120V or 240/120V 6kVA 4.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 9U Rack/Tower, USB, DB9 Serial, Hardwire
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU6000RT3U show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:54:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 4.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 9U Rack/Tower, USB, DB9 Serial, Hardwire
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 6 kVA 4200 W
  • - Rackmount/Tower Black
Warranty: 2-year limited warranty
Long product name Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 4.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 9U Rack/Tower, USB, DB9 Serial, Hardwire :
The long product name of Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 4.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 9U Rack/Tower, USB, DB9 Serial, Hardwire. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 208/120V or 240/120V 6kVA 4.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 9U Rack/Tower, USB, DB9 Serial, Hardwire
More>>>
Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 4.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 9U Rack/Tower, USB, DB9 Serial, Hardwire:
The official description of Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 4.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 9U Rack/Tower, USB, DB9 Serial, Hardwire as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite SU6000RT3U on-line, double-conversion UPS protects server, networking or telecommunications equipment from blackouts, voltage fluctuations and surges in a compact tower/rackmount housing. In a rack configuration, the power module, step-down transformer, and battery pack occupy only 3 rack spaces each (9U total). Upright tower placement of entire system supported with included tower stands. Large capacity 6000VA/4200 watt power module double-conversion technology converts raw input AC to DC, then resynthesizes it back to perfect sine wave AC output within 2% of user-selectable 208V/240V and 120V AC output voltages. Frequency regulation locks output power to 50/60Hz (+/-0.2 Hz), removing harmonic distortion, fast electrical impulses and other hard-to-solve power problems not addressed by other UPS types. Perfectly regulated, continuous sine wave output with zero transfer time offers guaranteed uptime and compatibility with all equipment types. Hardwire input and output connections support a variety of permanent or PDU style power connections. Highly efficient operation in optional economy mode setting, saving BTU heat output and energy costs. Battery support can be extended through the addition of external battery packs. Includes accessory slot for optional monitoring and management cards, plus DB9 contact-closure, and DB9 enhanced serial monitoring ports for unattended shutdown, remote control and monitoring of UPS system and power data.
- Tripp Lite SU60000RT3U 6kVA / 6,000VA / 4200 watt on-line, double-conversion UPS system in 9U total rack/tower configuration (3U UPS power module, 3U external battery pack and 3U step-down transformer)
- Included step-down transformer with manual bypass switch enables hot-swappable UPS power module replacement with no interruption in output power to connected networking equipment
- Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions
- Hardwire input and output connections
- Full-time active power conditioning provides clean, continuous dual-conversion AC output free of voltage fluctuations, power interruptions and line noise
- Double-conversion operation converts raw input from AC to DC, then re-synthesizes output power back to perfect sine wave AC with enhanced protection from harmonic distortion, fast electrical impulses and other hard-to-solve power problems not addressed by other UPS types
- Accepts input voltages between 156 and 276, regulating output within 2% of selectable 208/240 and 120V AC output
- Standard included 3U battery pack provides 20 minutes runtime at half load (3000VA) and 8 minutes at full load (6000VA)
- Expandable runtime is supported with optional BP240V10RT3U; BP240V557C-1PH; BP240V787C-1PH; BP240V1037C-1PH; BP240V1407C-1PH external battery packs
- Highly efficient operation in optional economy mode significantly reduces BTU heat output and operating energy costs
- PowerAlert monitoring software offers detailed site power and UPS updates with support for safe auto-shutdown of connected systems as UPS batteries become depleted
- Includes Free PowerAlert monitoring software packages; PowerAlert LOCAL for desktops and small business networks, PowerAlert NSA (Network Shutdown Agent) for larger networks and PowerAlert NMS (Network Management System) for monitoring up to 250 SNMP-enabled UPS, PDU and other networking devices
- Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via built-in RS-232 interfaces
- Optional SNMPWEBCARD offers communications and control via secure remote web and network interfaces
- Optional RELAYIOCARD supports six configurable hard contact closure outputs for custom event notification
- Supports Emergency Power Off (EPO) via built-in interface
- Included rail kit supports 9U 19 inch rackmount installation in 4 post racks
- Optional 2POSTRMKITHD supports installation in 2 post 19 inch racks
- Front panel LED's and LCD readout with scroll controls and supports visual monitoring of all major UPS functions and advanced UPS settings for nominal voltage selection, economy mode, and other operational parameters
- LED / LCD display panel rotates for viewing in rackmount or tower configurations
- Network-grade AC surge and noise suppression
- External battery packs are field replaceable and hot swappable

Short summary description Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 4.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 9U Rack/Tower, USB, DB9 Serial, Hardwire:
This short summary of the Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 4.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 9U Rack/Tower, USB, DB9 Serial, Hardwire data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 4.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 9U Rack/Tower, USB, DB9 Serial, Hardwire, Double-conversion (Online), 6 kVA, 4200 W, 208 V, 240 V, 50/60 Hz

Long summary description Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 4.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 9U Rack/Tower, USB, DB9 Serial, Hardwire:
This is an auto-generated long summary of Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 4.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 9U Rack/Tower, USB, DB9 Serial, Hardwire based on the first three specs of the first five spec groups.

Tripp Lite SmartOnline 208/120V or 240/120V 6kVA 4.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 9U Rack/Tower, USB, DB9 Serial, Hardwire. UPS topology: Double-conversion (Online), Output power capacity: 6 kVA, Output power: 4200 W. AC outlet types: Terminal, Power plug: Terminal. Typical backup time at full load: 8 min, Typical backup time at half load: 20 min. Form factor: Rackmount/Tower, Product colour: Black. Package width: 610 mm, Package depth: 889 mm, Package height: 914 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
6 kVA
Output power *
4200 W
Input operation voltage (min) *
208 V
Input operation voltage (max) *
240 V
Input frequency *
50/60 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
208 V
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
Terminal
Power plug
Terminal
Battery
Typical backup time at full load
8 min
Typical backup time at half load
20 min
Design
Form factor *
Rackmount/Tower
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Technical details
Compliance certificates
RoHS
Weight & dimensions
Package width
610 mm
Package depth
889 mm
Package height
914 mm
Package weight
197.9 kg
Brand Image Product code Product Stock Price from
Tripp Lite SmartOnline 120V 2.2kVA 1.6kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial Tripp Lite SmartOnline 120V 2.2kVA 1.6kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial
(show image)
SU2200RTXL2UN SmartOnline 120V 2.2kVA 1.6kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 100-120V 1.5kVA 1.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial Tripp Lite SmartOnline 100-120V 1.5kVA 1.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial
(show image)
SU1500RTXL2UN SmartOnline 100-120V 1.5kVA 1.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 3-Phase Replacement Power module for SU10KRT3/1X UPS Bundle Tripp Lite SmartOnline 3-Phase Replacement Power module for SU10KRT3/1X UPS Bundle
(show image)
SU10KRT3/1XPM SmartOnline 3-Phase Replacement Power module for SU10KRT3/1X UPS Bundle 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 208/240, 230V 6kVA 4.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Oversize Batteries, Network Card Slot, DB9, Hardwire Tripp Lite SmartOnline 208/240, 230V 6kVA 4.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Oversize Batteries, Network Card Slot, DB9, Hardwire
(show image)
SU6000RT3UHVXL SmartOnline 208/240, 230V 6kVA 4.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Oversize Batteries, Network Card Slot, DB9, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 100-127V 3kVA 2.7kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack, LCD display, USB, DB9 Serial Tripp Lite SmartOnline 100-127V 3kVA 2.7kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack, LCD display, USB, DB9 Serial
(show image)
SU3000RTXLCD3U SmartOnline 100-127V 3kVA 2.7kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack, LCD display, USB, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 110-120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack/Tower, USB, DB9 Serial, Hardwire Tripp Lite SmartOnline 110-120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack/Tower, USB, DB9 Serial, Hardwire
(show image)
SU3000RTXR3UHW SmartOnline 110-120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack/Tower, USB, DB9 Serial, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 20kVA 16kW Modular 3-Phase UPS System, Double-Conversion UPS, Network Card Slot, DB9 Serial Tripp Lite SmartOnline 20kVA 16kW Modular 3-Phase UPS System, Double-Conversion UPS, Network Card Slot, DB9 Serial
(show image)
SU20KX SmartOnline 20kVA 16kW Modular 3-Phase UPS System, Double-Conversion UPS, Network Card Slot, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU20KRTHW SmartOnline 200-240V, 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass, Hardwire Tripp Lite SU20KRTHW SmartOnline 200-240V, 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass, Hardwire
(show image)
SU20KRTHW SU20KRTHW SmartOnline 200-240V, 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU20KRTG SmartOnline 200-240V 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, C19 Tripp Lite SU20KRTG SmartOnline 200-240V 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, C19
(show image)
SU20KRTG SU20KRTG SmartOnline 200-240V 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, C19 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU16KRTHW SmartOnline 200-240V 16kVA 14.4kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, Hardwire Tripp Lite SU16KRTHW SmartOnline 200-240V 16kVA 14.4kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, Hardwire
(show image)
SU16KRTHW SU16KRTHW SmartOnline 200-240V 16kVA 14.4kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)