location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartOnline 208/120V 10kVA 9kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 10U Vertical Rack/Tower, USB, DB9 Serial Bypass Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 208/120V 10kVA 9kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 10U Vertical Rack/Tower, USB, DB9 Serial Bypass Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU10000RT3U2TF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332127389 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:44:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SmartOnline 208/120V 10kVA 9kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 10U Vertical Rack/Tower, USB, DB9 Serial Bypass Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 10 kVA 9000 W
  • - Waveform: Sine
  • - 30 AC outlet(s)
  • - Rackmount/Tower Black
Warranty: 2-year limited warranty
Long product name Tripp Lite SmartOnline 208/120V 10kVA 9kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 10U Vertical Rack/Tower, USB, DB9 Serial Bypass Switch :
The long product name of Tripp Lite SmartOnline 208/120V 10kVA 9kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 10U Vertical Rack/Tower, USB, DB9 Serial Bypass Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 208/120V 10kVA 9kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 10U Vertical Rack/Tower, USB, DB9 Serial Bypass Switch
More>>>
Tripp Lite SmartOnline 208/120V 10kVA 9kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 10U Vertical Rack/Tower, USB, DB9 Serial Bypass Switch:
The official description of Tripp Lite SmartOnline 208/120V 10kVA 9kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 10U Vertical Rack/Tower, USB, DB9 Serial Bypass Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite SU10000RT3U2TF 10,000VA / 10kVA / 9000 watt online, double-conversion UPS system offers complete power protection for critical network applications. This system delivers online, double-conversion UPS protection with zero transfer time, suitable for advanced networking applications. Fault-tolerant auto-bypass prevents unexpected service interruptions during UPS overload or internal fault conditions. Included detachable PDU with manual bypass switch enables hot-swappable replacement of entire UPS power module with no interruption to connected equipment. Enhanced availability, fault tolerance and simple hot-swap replacement options make this UPS ideal for advanced networking applications in data centers, computer rooms, network closets and rugged industrial locations.
- Tripp Lite SU10000RT3U2TF 10kVA / 10,000VA / 9000 watt on-line, double-conversion UPS system in 10U total rack/tower configuration (3U UPS power module, 3U external battery pack and two 2U step-down transformers)
- Detachable PDU with manual bypass switch enables hot-swappable UPS power module replacement with no interruption in output power to connected networking equipment
- Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions
- Hardwire input; 2 L6-30R, 4 L6-20R and 24 5-15/20R outlets
- Maximum installed rack depth of only 32.5 in. / 82.6cm
- Full-time active power conditioning provides clean, continuous dual-conversion AC output free of voltage fluctuations, power interruptions and line noise
- Double-conversion operation converts raw input from AC to DC, then resynthesizes output power back to perfect sine wave AC with enhanced protection from harmonic distortion, fast electrical impulses and other hard-to-solve power problems not addressed by other UPS types
- Maintains full-time sine wave output within 2% of 208/120V nominal at 60Hz during brownouts as low 100V and overvoltages as high as 300V
- Expandable runtime is supported with optional BP240V10RT3U; BP240V557C-1PH; BP240V787C-1PH; BP240V1037C-1PH; BP240V1407C-1PH external battery packs
- Some external battery configurations require the use of Tripp Lite's External Battery Configuration Software (see manual)
- Highly efficient operation in optional economy mode significantly reduces BTU heat output and operating energy costs
- Battery independent restart ensures automatic UPS power-up without user interaction after lengthy power outages, even when batteries are expired and require replacement
- PowerAlert monitoring software offers detailed site power and UPS updates with support for safe auto-shutdown of connected systems as UPS batteries become depleted
- Includes Free PowerAlert monitoring software packages; PowerAlert LOCAL for desktops and small business networks, PowerAlert NSA (Network Shutdown Agent) for larger networks and PowerAlert NMS (Network Management System) for monitoring up to 250 SNMP-enabled UPS, PDU and other networking devices
- Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via built-in RS-232 and USB interfaces
- HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Optional SNMPWEBCARD offers communications and control via secure remote web and network interfaces
- Optional RELAYIOCARD supports six configurable hard contact closure outputs for custom event notification
- Optional RELAYIOMINI interface module offers three configurable hard contact closure outputs for custom event notification (requires removal of USB interface module)
- Supports Emergency Power Off (EPO) via built-in interface
- Included rail kit supports 8U 19 inch rackmount installation in 4 post racks
- Optional 2POSTRMKITHD supports installation in 2 post 19 inch racks
- Front panel LEDs and LCD readout with scroll controls and password option supports visual monitoring of all major UPS functions and advanced UPS settings for charge level, nominal voltage selection and other operational parameters
- LED / LCD display panel rotates for viewing in rackmount or tower configurations
- Network-grade AC surge and noise suppression
- Industrial mode option (factory preset) enables supports high current startup loads by momentarily switching to bypass mode in response to short duration overload conditions
- External battery packs are field replaceable and hot swappable

Short summary description Tripp Lite SmartOnline 208/120V 10kVA 9kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 10U Vertical Rack/Tower, USB, DB9 Serial Bypass Switch:
This short summary of the Tripp Lite SmartOnline 208/120V 10kVA 9kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 10U Vertical Rack/Tower, USB, DB9 Serial Bypass Switch data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartOnline 208/120V 10kVA 9kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 10U Vertical Rack/Tower, USB, DB9 Serial Bypass Switch, Double-conversion (Online), 10 kVA, 9000 W, Sine, 208 V, 60 Hz

Long summary description Tripp Lite SmartOnline 208/120V 10kVA 9kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 10U Vertical Rack/Tower, USB, DB9 Serial Bypass Switch:
This is an auto-generated long summary of Tripp Lite SmartOnline 208/120V 10kVA 9kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 10U Vertical Rack/Tower, USB, DB9 Serial Bypass Switch based on the first three specs of the first five spec groups.

Tripp Lite SmartOnline 208/120V 10kVA 9kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 10U Vertical Rack/Tower, USB, DB9 Serial Bypass Switch. UPS topology: Double-conversion (Online), Output power capacity: 10 kVA, Output power: 9000 W. AC outlet types: NEMA 5–15, NEMA 5–20R, NEMA L6-20R, NEMA L6-30R, AC outlets quantity: 30 AC outlet(s). Typical backup time at full load: 4.3 min, Typical backup time at half load: 12.5 min, Battery recharge time: 6 h. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 10U. Package width: 660.4 mm, Package depth: 1041.4 mm, Package height: 1016 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
10 kVA
Output power *
9000 W
Waveform *
Sine
Input operation voltage (min) *
208 V
Input frequency *
60 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
208 V
Maximum current
54 A
Number of input phases
1
Power factor
0.9
Crest factor
3:1
Noise level
60 dB
Surge protection
Yes
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5–15, NEMA 5–20R, NEMA L6-20R, NEMA L6-30R
AC outlets quantity
30 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
Battery
Typical backup time at full load
4.3 min
Typical backup time at half load
12.5 min
Battery recharge time
6 h
Battery
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Rack capacity
10U
Cooling type
Active
Product colour *
Black
Display type
LCD
Certification
UL1778 (USA), CSA (Canada), NOM (Mexico); Meets FCC Part 15 Category A (EMI)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating altitude
0 - 3000 m
Technical details
Compliance certificates
RoHS
Weight & dimensions
Package width
660.4 mm
Package depth
1041.4 mm
Package height
1016 mm
Package weight
197.3 kg
Logistics data
Master (outer) case width
660.4 mm
Master (outer) case length
1041.4 mm
Master (outer) case height
1016 mm
Master (outer) case gross weight
197.3 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite DIN24480DC Eaton 480W 24V DC DIN Rail Industrial UPS - Hardwire Input/Output Tripp Lite DIN24480DC Eaton 480W 24V DC DIN Rail Industrial UPS - Hardwire Input/Output
(show image)
DIN24480DC DIN24480DC Eaton 480W 24V DC DIN Rail Industrial UPS - Hardwire Input/Output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 120VAC 48VDC 1500VA 1200W Extreme Temperature Network UPS for Industrial and Traffic Networks, 3U, Hardwire Tripp Lite 120VAC 48VDC 1500VA 1200W Extreme Temperature Network UPS for Industrial and Traffic Networks, 3U, Hardwire
(show image)
SMART1548ET 120VAC 48VDC 1500VA 1200W Extreme Temperature Network UPS for Industrial and Traffic Networks, 3U, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartPro 120V 2200VA 1920W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 Tripp Lite SmartPro 120V 2200VA 1920W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9
(show image)
SM2200RMXL2UPN SmartPro 120V 2200VA 1920W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartPro 120V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 Tripp Lite SmartPro 120V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9
(show image)
SMART1000RMX2UN SmartPro 120V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1500LCDTXL uninterruptible power supply (UPS) Line-Interactive 1.44 kVA 1200 W 8 AC outlet(s) Tripp Lite SMART1500LCDTXL uninterruptible power supply (UPS) Line-Interactive 1.44 kVA 1200 W 8 AC outlet(s)
(show image)
SMART1500LCDTXL SMART1500LCDTXL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMC15002URM uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s) Tripp Lite SMC15002URM uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1000 W 8 AC outlet(s)
(show image)
SMC15002URM SMC15002URM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMC10002URM uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 6 AC outlet(s) Tripp Lite SMC10002URM uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 6 AC outlet(s)
(show image)
SMC10002URM SMC10002URM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TAA-Compliant SmartPro 120V 3kVA 2.88kW Line-Interactive Sine Wave UPS, 2U Rack/Tower, Extended Run, Pre-Installed WEBCARDLX Network Interface, LCD, USB, DB9 Serial Tripp Lite TAA-Compliant SmartPro 120V 3kVA 2.88kW Line-Interactive Sine Wave UPS, 2U Rack/Tower, Extended Run, Pre-Installed WEBCARDLX Network Interface, LCD, USB, DB9 Serial
(show image)
SM3000RMXLNTAA TAA-Compliant SmartPro 120V 3kVA 2.88kW Line-Interactive Sine Wave UPS, 2U Rack/Tower, Extended Run, Pre-Installed WEBCARDLX Network Interface, LCD, USB, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TAA-Compliant SmartPro 120V 3kVA 2.25kW Line-Interactive Sine Wave UPS, 2U Rack/Tower, Extended Run, Pre-Installed WEBCARDLX Network Interface, LCD, USB, DB9 Serial Tripp Lite TAA-Compliant SmartPro 120V 3kVA 2.25kW Line-Interactive Sine Wave UPS, 2U Rack/Tower, Extended Run, Pre-Installed WEBCARDLX Network Interface, LCD, USB, DB9 Serial
(show image)
SM3000RM2UNTAA TAA-Compliant SmartPro 120V 3kVA 2.25kW Line-Interactive Sine Wave UPS, 2U Rack/Tower, Extended Run, Pre-Installed WEBCARDLX Network Interface, LCD, USB, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMX3000XLRT2UA SmartPro 230V 3kVA 2.7kW Line-Interactive Sine Wave UPS, 2U, Extended Run, Network Card Options, LCD, USB, DB9 Tripp Lite SMX3000XLRT2UA SmartPro 230V 3kVA 2.7kW Line-Interactive Sine Wave UPS, 2U, Extended Run, Network Card Options, LCD, USB, DB9
(show image)
SMX3000XLRT2UA SMX3000XLRT2UA SmartPro 230V 3kVA 2.7kW Line-Interactive Sine Wave UPS, 2U, Extended Run, Network Card Options, LCD, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)