location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SCSI Ultra2/U160/U320 LVD Cable (VHDCI toHD68 M/M), 3.05 m (10-ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCSI Ultra2/U160/U320 LVD Cable (VHDCI toHD68 M/M), 3.05 m (10-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S455-010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332121349 show
Category:
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:51:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SCSI Ultra2/U160/U320 LVD Cable (VHDCI toHD68 M/M), 3.05 m (10-ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cable standard: Ultra-320 SCSI
  • - External
  • - 3.05 m
  • - Connector 1: 68-p
  • - Connector 2: 68-p
  • - Male/Male
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite SCSI Ultra2/U160/U320 LVD Cable (VHDCI toHD68 M/M), 3.05 m (10-ft.) :
The long product name of Tripp Lite SCSI Ultra2/U160/U320 LVD Cable (VHDCI toHD68 M/M), 3.05 m (10-ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCSI Ultra2/U160/U320 LVD Cable (VHDCI toHD68 M/M), 3.05 m (10-ft.)
More>>>
Tripp Lite SCSI Ultra2/U160/U320 LVD Cable (VHDCI toHD68 M/M), 3.05 m (10-ft.):
The official description of Tripp Lite SCSI Ultra2/U160/U320 LVD Cable (VHDCI toHD68 M/M), 3.05 m (10-ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Moving your network into the next phase of SCSI solutions? Look no further than Tripp Lite's brand of SCSI U320/U160 cables. Supports all legacy transfer rates including Ultra 320 . Multi-platform SCSI III external peripheral cable, offset VHDCI68M/HD68M. This 3.05 m (10-ft.) cable is designed to connect two SCSI III (fast and wide) or SCSI II devices together. Manufactured using double shielded 34 twisted pair high impedance cable. Constructed with low-capacitance, impedance matched, 28 AWG, stranded, tinned copper cable with insulated in polypropylene.

- Premium double-shielded cable
- Meets the most current SCSI specifications for high-speed devices
- Supports all SCSI transfer rates through 320Mbps
- LVD/SE compliant
- Backwards compatibility with previous SCSI generations
- Double shielded (foil and braid)
- 34 twisted pair conductors
- All Tripp Lite SCSI products, regardless of the SCSI generation, meet the latest specifications of ANSI
- Tripp Lite offers a complete line of internal and external solutions for SCSI/RAID and fibre channel ranging from the very latest Ultra 320 to legacy SCSI-1 and every combination in between

Short summary description Tripp Lite SCSI Ultra2/U160/U320 LVD Cable (VHDCI toHD68 M/M), 3.05 m (10-ft.):
This short summary of the Tripp Lite SCSI Ultra2/U160/U320 LVD Cable (VHDCI toHD68 M/M), 3.05 m (10-ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SCSI Ultra2/U160/U320 LVD Cable (VHDCI toHD68 M/M), 3.05 m (10-ft.), Black, Ultra-320 SCSI, External, 3.05 m, 68-p, 68-p

Long summary description Tripp Lite SCSI Ultra2/U160/U320 LVD Cable (VHDCI toHD68 M/M), 3.05 m (10-ft.):
This is an auto-generated long summary of Tripp Lite SCSI Ultra2/U160/U320 LVD Cable (VHDCI toHD68 M/M), 3.05 m (10-ft.) based on the first three specs of the first five spec groups.

Tripp Lite SCSI Ultra2/U160/U320 LVD Cable (VHDCI toHD68 M/M), 3.05 m (10-ft.). Product colour: Black, Cable standard: Ultra-320 SCSI, Cable type: External. Package width: 175.3 mm, Package depth: 12.7 mm, Package height: 215.9 mm. Products per master (outer) case: 50 pc(s), Master (outer) case width: 530.9 mm, Master (outer) case length: 360.7 mm

Features
Product colour *
Black
Cable standard *
Ultra-320 SCSI
Cable type *
External
Cable length *
3.05 m
Connector 1 *
68-p
Connector 2 *
68-p
Connector gender
Male/Male
Number of connectors
2
Packaging data
Package width
175.3 mm
Packaging data
Package depth
12.7 mm
Package height
215.9 mm
Package weight
450 g
Logistics data
Products per master (outer) case
50 pc(s)
Master (outer) case width
530.9 mm
Master (outer) case length
360.7 mm
Master (outer) case height
340.4 mm
Master (outer) case gross weight
23.5 kg
Country Distributor
United Kingdom 1 distributor(s)