location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 6-ft. VHDCI68M - HD68M SCSI cable Black 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6-ft. VHDCI68M - HD68M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S454-006
Category:
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite 6-ft. VHDCI68M - HD68M SCSI cable Black 1.8 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - Male/Male
  • - Black
Long product name Tripp Lite 6-ft. VHDCI68M - HD68M SCSI cable Black 1.8 m :
The long product name of Tripp Lite 6-ft. VHDCI68M - HD68M SCSI cable Black 1.8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCSI/Fibre Channel - 6-ft. SCSI U320/U160 LVD/SE cable, Offset VHDCI68M to HD68M
More>>>
Tripp Lite 6-ft. VHDCI68M - HD68M SCSI cable Black 1.8 m:
The official description of Tripp Lite 6-ft. VHDCI68M - HD68M SCSI cable Black 1.8 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Moving your network into the next phase of SCSI solutions? Look no further than Tripp Lite's brand of SCSI U320/U160 cables. Supports all legacy transfer rates including Ultra 320 . Multi-platform SCSI III external peripheral cable, offset VHDCI68M/HD68M. This 6ft cable is designed to connect two SCSI III (fast and wide) or SCSI II devices together. "Offset" connector with small footprint on VHDCI allows up to 4 channels to be attached to a single host bus adapter card. Manufactured using double shielded 34 twisted pair high impedance cable. Constructed with low-capacitance, impedance matched, 28 AWG, stranded, tinned copper cable with insulated in polypropylene. Tripp Lite warrants this product to be free from defects in materials and workmanship for life.

- Small connector footprint on VHDCI connector allows up to 4 channels to be attached to a single host bus adapter card (a regular VHDCI connector will block access to an adjacent connector)
- Backwards compatibility with previous SCSI generations
- Supports all SCSI transfer rates through 320Mbps
- LVD/SE compliant
- Double shielded (foil and braid)
- 34 twisted pair conductors
- All Tripp Lite SCSI products, regardless of the SCSI generation, meet the latest specifications of ANSI
- Tripp Lite offers a complete line of internal and external solutions for SCSI/RAID and fibre channel ranging from the very latest Ultra 320 to legacy SCSI-1 and every combination in between
- Tripp Lite warrants this product to be free from defects in materials and workmanship for life

System Requirements

- Any external SCSI device or host controller card requiring VHDCI68 or HD68 interface

Package Includes

- 6-ft. SCSI U320/U160 LVD/SE cable, offset VHDCI68M to HD68M

Short summary description Tripp Lite 6-ft. VHDCI68M - HD68M SCSI cable Black 1.8 m:
This short summary of the Tripp Lite 6-ft. VHDCI68M - HD68M SCSI cable Black 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 6-ft. VHDCI68M - HD68M, Black, 1.8 m, Male/Male

Long summary description Tripp Lite 6-ft. VHDCI68M - HD68M SCSI cable Black 1.8 m:
This is an auto-generated long summary of Tripp Lite 6-ft. VHDCI68M - HD68M SCSI cable Black 1.8 m based on the first three specs of the first five spec groups.

Tripp Lite 6-ft. VHDCI68M - HD68M. Product colour: Black, Cable length: 1.8 m, Connector gender: Male/Male

Features
Product colour *
Black
Features
Cable length *
1.8 m
Connector gender
Male/Male