location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SCSI Double Shielded Cable (HD68 M/M), 1.83 m (6-ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCSI Double Shielded Cable (HD68 M/M), 1.83 m (6-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S404-006
Category:
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:59:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SCSI Double Shielded Cable (HD68 M/M), 1.83 m (6-ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cable standard: SCSI-3
  • - External
  • - 1.83 m
  • - Connector 1: 68-p
  • - Connector 2: 68-p
  • - Male/Male
  • - Grey
Warranty: Lifetime limited warranty
Long product name Tripp Lite SCSI Double Shielded Cable (HD68 M/M), 1.83 m (6-ft.) :
The long product name of Tripp Lite SCSI Double Shielded Cable (HD68 M/M), 1.83 m (6-ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCSI Double Shielded Cable (HD68 M/M), 1.83 m (6-ft.)
More>>>
Tripp Lite SCSI Double Shielded Cable (HD68 M/M), 1.83 m (6-ft.):
The official description of Tripp Lite SCSI Double Shielded Cable (HD68 M/M), 1.83 m (6-ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multi-platform SCSI III external peripheral cable HD68M/M. This 1.83 m (6-ft.) cable is designed to connect two SCSI III (fast and wide) or SCSI II devices together. Manufactured using double shielded 34 twisted pair high impedance cable. Constructed with low-capacitance, impedance matched, 28 AWG, stranded, tinned copper cable with insulated in polypropylene.

- Premium double-shielded cable
- Backwards compatibility with previous SCSI generations
- Double shielded (foil and braid)
- 34 twisted pair conductors
- All Tripp Lite SCSI products, regardless of the SCSI generation, meet the latest specifications of ANSI
- Tripp Lite offers a complete line of internal and external solutions for SCSI/RAID and fibre channel ranging from the very latest Ultra 320 to legacy SCSI-1 and every combination in between

Short summary description Tripp Lite SCSI Double Shielded Cable (HD68 M/M), 1.83 m (6-ft.):
This short summary of the Tripp Lite SCSI Double Shielded Cable (HD68 M/M), 1.83 m (6-ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SCSI Double Shielded Cable (HD68 M/M), 1.83 m (6-ft.), Grey, SCSI-3, External, 1.83 m, 68-p, 68-p

Long summary description Tripp Lite SCSI Double Shielded Cable (HD68 M/M), 1.83 m (6-ft.):
This is an auto-generated long summary of Tripp Lite SCSI Double Shielded Cable (HD68 M/M), 1.83 m (6-ft.) based on the first three specs of the first five spec groups.

Tripp Lite SCSI Double Shielded Cable (HD68 M/M), 1.83 m (6-ft.). Product colour: Grey, Cable standard: SCSI-3, Cable type: External

Features
Product colour *
Grey
Cable standard *
SCSI-3
Cable type *
External
Cable length *
1.83 m
Features
Connector 1 *
68-p
Connector 2 *
68-p
Connector gender
Male/Male
Number of connectors
2
Brand Image Product code Product Stock Price from
Tripp Lite SCSI Ultra2/U160/U320 LVD Cable (VHDCI to HD68 M/M), 1.83 m (6-ft.) Tripp Lite SCSI Ultra2/U160/U320 LVD Cable (VHDCI to HD68 M/M), 1.83 m (6-ft.)
(show image)
S455-006 SCSI Ultra2/U160/U320 LVD Cable (VHDCI to HD68 M/M), 1.83 m (6-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)