location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite POS500 uninterruptible power supply (UPS) 0.5 kVA 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POS500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POS500
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332139825 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name Tripp Lite POS500 uninterruptible power supply (UPS) 0.5 kVA 300 W :
The long product name of Tripp Lite POS500 uninterruptible power supply (UPS) 0.5 kVA 300 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

POS500 - 500 VA - 300 W
More>>>
Tripp Lite POS500 uninterruptible power supply (UPS) 0.5 kVA 300 W:
The official description of Tripp Lite POS500 uninterruptible power supply (UPS) 0.5 kVA 300 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's POS500 standby UPS system offers surge suppression and long-lasting battery support, ideal for Kiosks, Point-of-Sale, Network Workstations and standalone PC applications. Special housing with rear-facing outlets fits into limited height and width UPS compartments in kiosks and other equipment housings. Internal UPS circuits maintain AC output during power failures and severe brownout conditions so that connected equipment can be properly shut down without data loss. Includes 3 battery-supported outlets for computer, monitor and one vital system peripheral, plus 3 additional surge suppression-only outlets for printers and other system accessories not requiring battery support. USB port enables optional unattended system shutdown without data loss in case of extended power failure; cable included. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. PowerAlert software available via FREE download from www.tripplite.com. Built-in single line phone suppression protects modem, fax machine or other peripheral with a standard dialup/DSL phone connection. Built-in audible alarm and 5 LEDs indicate line power status, battery power status, battery low/replace, overload and site wiring fault status. 500VA/300W power handling ability supports point-of-sale equipment, kiosks, network workstations, small business phone systems and desktop PC equipment. Compatible with Tripp Lite's Watchdog system service to restore operation to locked equipment through soft reboot of application/OS or hard power off/on reboot of connected equipment - ideal for unattended kiosk applications. Offers 5 minutes battery runtime with a full load of 500VA and 16 minutes with a half load of 250VA. Supports user battery replacement via built-in access panel.

- POS500 offer surge suppression and long-lasting battery support for Kiosks, Point-of-Sale, Network Workstations and standalone PC applications.
- Special housing with short 6.54 inch height, thin 3.58 inch width and rear-facing outlets is compatible with UPS compartments in many kiosks and other equipment housings.
- Supports a full load of 500VA/300 watts for 5 minutes and a half load of 250VA/150 watts for 16 minutes.
- Supplies battery-derived AC output from UPS supported outlets during brownouts, overvoltages and blackout conditions.
- Includes 6 total outlets, 3 with UPS and surge suppression for vital system components and 3 with surge suppression only for accessories not requiring battery support.
- Compatible with Tripp Lite's Watchdog system service to restore operation to locked equipment through soft reboot of application/OS or hard power off/on reboot of connected equipment - ideal for unattended kiosk applications.
- USB port enables optional unattended system shutdown without data loss in case of extended power failure; cable included.
- HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X.
- PowerAlert auto-shutdown and power management software available via FREE download from www.tripplite.com.
- Built-in single line phone suppression protects modem, fax machine or other peripheral with a standard dialup/DSL phone connection.
- Built-in audible alarm and 5 LEDs indicate line power status, battery power status, battery low/replace, overload and site wiring fault status.
- Supports hot swappable, user battery replacement via built-in access panel.

Short summary description Tripp Lite POS500 uninterruptible power supply (UPS) 0.5 kVA 300 W:
This short summary of the Tripp Lite POS500 uninterruptible power supply (UPS) 0.5 kVA 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite POS500, 0.5 kVA, 300 W, 480 J, 4 ms, 5 min, 16 min

Long summary description Tripp Lite POS500 uninterruptible power supply (UPS) 0.5 kVA 300 W:
This is an auto-generated long summary of Tripp Lite POS500 uninterruptible power supply (UPS) 0.5 kVA 300 W based on the first three specs of the first five spec groups.

Tripp Lite POS500. Output power capacity: 0.5 kVA, Output power: 300 W, Surge energy rating: 480 J. Typical backup time at full load: 5 min, Typical backup time at half load: 16 min, Battery recharge time: 10 h. Form factor: Tower, Product colour: Black, Cable length: 1.8 m. Weight: 3.7 kg, Package weight: 4.8 kg. Output connections: 6 x 5-15R, Input connection type: 5-15P, Dimensions (WxDxH): 90.9 x 284.5 x 166.5 mm

Features
Output power capacity *
0.5 kVA
Output power *
300 W
Surge energy rating
480 J
Response time
4 ms
Audible alarm(s)
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Battery
Typical backup time at full load
5 min
Typical backup time at half load
16 min
Battery recharge time
10 h
Hot-swap battery
Yes
Design
Form factor *
Tower
Cable length
1.8 m
Product colour *
Black
Design
LED indicators
Yes
Certification
UL1778, CSA, NOM, FCC Part 15 Category B, FCC Part 68, ROHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
3.7 kg
Package weight
4.8 kg
Other features
Output connections
6 x 5-15R
Input connection type
5-15P
Dimensions (WxDxH)
90.9 x 284.5 x 166.5 mm
Mac compatibility
Yes
Nominal output voltage
120 V
Nominal input voltage
120 V
Package dimensions (WxDxH)
180.1 x 159.9 x 240 mm
Country Distributor
United Kingdom 1 distributor(s)