location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P952-18I SATA to eSATA Transition Cable (7Pin/7Pin), 18-in. (45.72 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P952-18I SATA to eSATA Transition Cable (7Pin/7Pin), 18-in. (45.72 cm)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P952-18I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332140630 show
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:04:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P952-18I SATA to eSATA Transition Cable (7Pin/7Pin), 18-in. (45.72 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects newer eSATA devices to older SATA ports with no internal adapter needed
  • - Transfers data at speeds up to 6 Gbps for fast file uploads and downloads
  • - Fully shielded against EMI/RFI interference to help connected devices last longer
  • - 18 in. length allows flexibility in placing devices, while avoiding cable clutter
  • - Plug-and-play operation makes it easy to connect in seconds
Warranty: Lifetime limited
Long product name Tripp Lite P952-18I SATA to eSATA Transition Cable (7Pin/7Pin), 18-in. (45.72 cm) :
The long product name of Tripp Lite P952-18I SATA to eSATA Transition Cable (7Pin/7Pin), 18-in. (45.72 cm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SATA to eSATA Transition Cable (7Pin/7Pin), 18-in. (45.72 cm)
More>>>
Tripp Lite P952-18I SATA to eSATA Transition Cable (7Pin/7Pin), 18-in. (45.72 cm):
The official description of Tripp Lite P952-18I SATA to eSATA Transition Cable (7Pin/7Pin), 18-in. (45.72 cm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

18 in. Transition Cable Connects New eSATA Devices to Older SATA Ports
Optimized for data storage, the P952-18I SATA to eSATA cable allows you to connect newer eSATA devices to older SATA ports without the added time and expense of installing an internal adapter in your computer. This red transition cable has 7-pin male connectors on both ends and provides data transfer rates up to 6 Gbps for fast file uploads and downloads. The 18-inch length helps reduce cable clutter.

Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better
Various electromagnetic and radio sources found in virtually every home and business can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems. This cable is fully shielded against disruptive line noise that can inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.

Short summary description Tripp Lite P952-18I SATA to eSATA Transition Cable (7Pin/7Pin), 18-in. (45.72 cm):
This short summary of the Tripp Lite P952-18I SATA to eSATA Transition Cable (7Pin/7Pin), 18-in. (45.72 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P952-18I SATA to eSATA Transition Cable (7Pin/7Pin), 18-in. (45.72 cm), 0.4572 m, eSATA, Male/Male, Red, Straight, Straight

Long summary description Tripp Lite P952-18I SATA to eSATA Transition Cable (7Pin/7Pin), 18-in. (45.72 cm):
This is an auto-generated long summary of Tripp Lite P952-18I SATA to eSATA Transition Cable (7Pin/7Pin), 18-in. (45.72 cm) based on the first three specs of the first five spec groups.

Tripp Lite P952-18I SATA to eSATA Transition Cable (7Pin/7Pin), 18-in. (45.72 cm). Cable length: 0.4572 m, Connector 2: eSATA, Connector gender: Male/Male. Package width: 177.8 mm, Package depth: 241.3 mm, Package height: 12.7 mm. Master (outer) case width: 279.4 mm, Master (outer) case length: 330.2 mm, Master (outer) case height: 25.4 mm

Features
Cable length *
0.4572 m
Connector 2 *
eSATA
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector gender *
Male/Male
Product colour *
Red
Weight
50 g
Packaging data
Package width
177.8 mm
Package depth
241.3 mm
Package height
12.7 mm
Package weight
50 g
Technical details
Country of origin
China
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332140637
Compliance certificates
RoHS
Logistics data
Master (outer) case width
279.4 mm
Master (outer) case length
330.2 mm
Master (outer) case height
25.4 mm
Master (outer) case gross weight
540 g
Products per master (outer) case
10 pc(s)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)