location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 6-in. 4pin/4pin + 15pin SATA SATA cable 0.15 m Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6-in. 4pin/4pin + 15pin SATA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P945-06I
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tripp Lite 6-in. 4pin/4pin + 15pin SATA SATA cable 0.15 m Red :
The long product name of Tripp Lite 6-in. 4pin/4pin + 15pin SATA SATA cable 0.15 m Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Computer Cable, SATA - 6-in. Serial ATA Power Adapter/Ext Cable - 4pin/4pin + 15pin SATA
More>>>
Tripp Lite 6-in. 4pin/4pin + 15pin SATA SATA cable 0.15 m Red:
The official description of Tripp Lite 6-in. 4pin/4pin + 15pin SATA SATA cable 0.15 m Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite expands its line of hard drive cables with the introduction of our new line of Serial ATA cables. The Serial ATA power cable connects any Serial ATA drive to any standard internal power connector. These new hard drives are perfect for the desktop or server that has multiple drives. This cable offers easy installation and comes with 15 pin/(x2)4 pin male connectors. Tripp Lite warrants this product to be free from defects in materials and workmanship for life.

- Connects any Serial ATA drive to a standard internal power connector
- Meets serial ATA 1.0 standards

System Requirements

- Serial ATA device
- Serial ATA controller

Package Includes

- 6-in. Serial ATA Power Adapter/Ext Cable - 4pin/4pin + 15pin SATA

Short summary description Tripp Lite 6-in. 4pin/4pin + 15pin SATA SATA cable 0.15 m Red:
This short summary of the Tripp Lite 6-in. 4pin/4pin + 15pin SATA SATA cable 0.15 m Red data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 6-in. 4pin/4pin + 15pin SATA, 0.15 m, Red

Long summary description Tripp Lite 6-in. 4pin/4pin + 15pin SATA SATA cable 0.15 m Red:
This is an auto-generated long summary of Tripp Lite 6-in. 4pin/4pin + 15pin SATA SATA cable 0.15 m Red based on the first three specs of the first five spec groups.

Tripp Lite 6-in. 4pin/4pin + 15pin SATA. Cable length: 0.15 m, Product colour: Red

Features
Cable length *
0.15 m
Features
Product colour *
Red
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)