location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Parallel Printer Cable, Bi-Directional (DB25 to Cen36 M/M), 10-ft.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Parallel Printer Cable, Bi-Directional (DB25 to Cen36 M/M), 10-ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P602-010
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2023 15:29:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite Parallel Printer Cable, Bi-Directional (DB25 to Cen36 M/M), 10-ft.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.05 m
  • - Connector 1: DB25
  • - Connector 2: Centronics 36
  • - Male/Male
  • - Grey
Warranty: Lifetime limited warranty
Long product name Tripp Lite Parallel Printer Cable, Bi-Directional (DB25 to Cen36 M/M), 10-ft. :
The long product name of Tripp Lite Parallel Printer Cable, Bi-Directional (DB25 to Cen36 M/M), 10-ft.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Parallel Printer Cable, Bi-Directional (DB25 to Cen36 M/M), 10-ft.
More>>>
Tripp Lite Parallel Printer Cable, Bi-Directional (DB25 to Cen36 M/M), 10-ft.:
The official description of Tripp Lite Parallel Printer Cable, Bi-Directional (DB25 to Cen36 M/M), 10-ft. as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's 10-ft. bi-directional parallel printer cable connects computers with a DB25 female parallel port to parallel printers with a Centronics 36 female parallel port. The cable has DB25 male/Cent36 male connectors and supports bi-directional communication. It is manufactured from superior molded cable with integral strain relief and foil shielding for maximum EMI/RFI protection. Bi-directional communication allows your printer to broadcast printer error messages back to network computers. Use IEEE cable if IEEE specifications are required.
- Supports bi-directional communication
- Length 10-ft. Connectors: DB25 male/Cent36 male
- Superior molded cable with integral strain relief and foil shielding for maximum EMI/RFI protection
- Bi-directional communication allows your printer to broadcast printer error messages back to network computers
- Molded ends with easy-grip textured overmold
- Use IEEE cable if IEEE specifications are required

Short summary description Tripp Lite Parallel Printer Cable, Bi-Directional (DB25 to Cen36 M/M), 10-ft.:
This short summary of the Tripp Lite Parallel Printer Cable, Bi-Directional (DB25 to Cen36 M/M), 10-ft. data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Parallel Printer Cable, Bi-Directional (DB25 to Cen36 M/M), 10-ft., Grey, DB25, Centronics 36, 3.05 m, Male/Male

Long summary description Tripp Lite Parallel Printer Cable, Bi-Directional (DB25 to Cen36 M/M), 10-ft.:
This is an auto-generated long summary of Tripp Lite Parallel Printer Cable, Bi-Directional (DB25 to Cen36 M/M), 10-ft. based on the first three specs of the first five spec groups.

Tripp Lite Parallel Printer Cable, Bi-Directional (DB25 to Cen36 M/M), 10-ft.. Product colour: Grey, Connector 1: DB25, Connector 2: Centronics 36

Features
Product colour *
Grey
Connector 1
DB25
Features
Connector 2
Centronics 36
Cable length
3.05 m
Connector gender
Male/Male
Country Distributor
United Kingdom 1 distributor(s)