location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P510-010 VGA Monitor Extension Cable, 640x480 (HD15 M/F), 10 ft. (3.05 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P510-010 VGA Monitor Extension Cable, 640x480 (HD15 M/F), 10 ft. (3.05 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P510-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332012340 show
Category: VGA Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:31:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P510-010 VGA Monitor Extension Cable, 640x480 (HD15 M/F), 10 ft. (3.05 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Superior molded cables with foil-shielding for maximum EMI/RFI protection
Warranty: Lifetime limited
Long product name Tripp Lite P510-010 VGA Monitor Extension Cable, 640x480 (HD15 M/F), 10 ft. (3.05 m) :
The long product name of Tripp Lite P510-010 VGA Monitor Extension Cable, 640x480 (HD15 M/F), 10 ft. (3.05 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA Monitor Extension Cable, 640x480 (HD15 M/F), 10 ft. (3.05 m)
More>>>
Tripp Lite P510-010 VGA Monitor Extension Cable, 640x480 (HD15 M/F), 10 ft. (3.05 m):
The official description of Tripp Lite P510-010 VGA Monitor Extension Cable, 640x480 (HD15 M/F), 10 ft. (3.05 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Superior molded cables with foil-shielding for maximum EMI/RFI protection
Gold plated connectors and gold plated copper contacts ensure excellent conductivity
HD15 male to HD15 female molded connectors

Short summary description Tripp Lite P510-010 VGA Monitor Extension Cable, 640x480 (HD15 M/F), 10 ft. (3.05 m):
This short summary of the Tripp Lite P510-010 VGA Monitor Extension Cable, 640x480 (HD15 M/F), 10 ft. (3.05 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P510-010 VGA Monitor Extension Cable, 640x480 (HD15 M/F), 10 ft. (3.05 m), 3.05 m, VGA (D-Sub), VGA (D-Sub), Male, Female, Black

Long summary description Tripp Lite P510-010 VGA Monitor Extension Cable, 640x480 (HD15 M/F), 10 ft. (3.05 m):
This is an auto-generated long summary of Tripp Lite P510-010 VGA Monitor Extension Cable, 640x480 (HD15 M/F), 10 ft. (3.05 m) based on the first three specs of the first five spec groups.

Tripp Lite P510-010 VGA Monitor Extension Cable, 640x480 (HD15 M/F), 10 ft. (3.05 m). Cable length: 3.05 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Package width: 175.3 mm, Package depth: 12.7 mm, Package height: 215.9 mm. Master (outer) case width: 279.4 mm, Master (outer) case length: 12.7 mm, Master (outer) case height: 360.7 mm

Features
Cable length *
3.05 m
Connector 1 *
VGA (D-Sub)
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Female
Product colour *
Black
Supported graphics resolutions
640 x 480 (VGA)
Maximum resolution
640 x 480 pixels
Connector contacts plating
Gold
Cable material
Copper
Country of origin
China
Connector gender
Male/Female
Quantity per pack *
1 pc(s)
Weight & dimensions
Package width
175.3 mm
Package depth
12.7 mm
Package height
215.9 mm
Package weight
200 g
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332012347
Master (outer) case width
279.4 mm
Master (outer) case length
12.7 mm
Master (outer) case height
360.7 mm
Master (outer) case gross weight
2 kg
Products per master (outer) case
10 pc(s)
Country Distributor
United States 2 distributor(s)
United Kingdom 1 distributor(s)