location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P504-050-EZ High Resolution SVGA/VGA Monitor Easy Pull Cable with Audio and RGB Coaxial (HD15 M/M), 50 ft. (15.24 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P504-050-EZ High Resolution SVGA/VGA Monitor Easy Pull Cable with Audio and RGB Coaxial (HD15 M/M), 50 ft. (15.24 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P504-050-EZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332142245 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:45:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P504-050-EZ High Resolution SVGA/VGA Monitor Easy Pull Cable with Audio and RGB Coaxial (HD15 M/M), 50 ft. (15.24 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Two-piece design runs through conduit or other tight areas
  • - Threaded circular DIN connector provides secure reattachment
  • - Superior-molded cables with foil and braid shielding for maximum EMI/RFI protection
Warranty: Lifetime limited
Long product name Tripp Lite P504-050-EZ High Resolution SVGA/VGA Monitor Easy Pull Cable with Audio and RGB Coaxial (HD15 M/M), 50 ft. (15.24 m) :
The long product name of Tripp Lite P504-050-EZ High Resolution SVGA/VGA Monitor Easy Pull Cable with Audio and RGB Coaxial (HD15 M/M), 50 ft. (15.24 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Resolution SVGA/VGA Monitor Easy Pull Cable with Audio and RGB Coaxial (HD15 M/M), 50 ft. (15.24 m)
More>>>
Tripp Lite P504-050-EZ High Resolution SVGA/VGA Monitor Easy Pull Cable with Audio and RGB Coaxial (HD15 M/M), 50 ft. (15.24 m):
The official description of Tripp Lite P504-050-EZ High Resolution SVGA/VGA Monitor Easy Pull Cable with Audio and RGB Coaxial (HD15 M/M), 50 ft. (15.24 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's 50-ft. (15.24 m) SVGA/VGA Easy Pull Monitor Cable with Connectors and built-in 3.5mm Audio makes running long length video cables a snap. The pull-apart design allows the cable to be run through conduit or other tight areas that a HD15 connector wouldn't fit through. Diameter of the circular DIN end is only 7/8". Circular Easy Pull connector is threaded to ensure maximum security once the cable is re-attached. The mini-coax (RGB) and paired video wire construction delivers superior signal quality. Double shielding (foil and braid) provides maximum EMI/RFI protection. Both high density DB15 males and 3.5mm stereo connectors are molded and have integral strain relief to ensure they last a long time.

Single run for HD15 Video and Stereo
Two-piece design runs through conduit or other tight areas
Threaded circular DIN connector provides secure reattachment
Superior-molded cables with foil and braid shielding for maximum EMI/RFI protection
RGB 75-ohm coax construction for maximum video resolution
HD15 male to HD15 male and 3.5mm Stereo M/M molded connectors
3.5mm length on pigtail side: 8 inch - 3.5mm length on main cable side: 24 inch
Supports resolutions up to 1600 x 1200

Short summary description Tripp Lite P504-050-EZ High Resolution SVGA/VGA Monitor Easy Pull Cable with Audio and RGB Coaxial (HD15 M/M), 50 ft. (15.24 m):
This short summary of the Tripp Lite P504-050-EZ High Resolution SVGA/VGA Monitor Easy Pull Cable with Audio and RGB Coaxial (HD15 M/M), 50 ft. (15.24 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P504-050-EZ High Resolution SVGA/VGA Monitor Easy Pull Cable with Audio and RGB Coaxial (HD15 M/M), 50 ft. (15.24 m), 15.24 m, VGA (D-Sub) + 3.5mm, VGA (D-Sub) + 3.5mm, Male, Male, Straight

Long summary description Tripp Lite P504-050-EZ High Resolution SVGA/VGA Monitor Easy Pull Cable with Audio and RGB Coaxial (HD15 M/M), 50 ft. (15.24 m):
This is an auto-generated long summary of Tripp Lite P504-050-EZ High Resolution SVGA/VGA Monitor Easy Pull Cable with Audio and RGB Coaxial (HD15 M/M), 50 ft. (15.24 m) based on the first three specs of the first five spec groups.

Tripp Lite P504-050-EZ High Resolution SVGA/VGA Monitor Easy Pull Cable with Audio and RGB Coaxial (HD15 M/M), 50 ft. (15.24 m). Cable length: 15.24 m, Connector 1: VGA (D-Sub) + 3.5mm, Connector 2: VGA (D-Sub) + 3.5mm. Sustainability certificates: RoHS. Package width: 254 mm, Package depth: 25.4 mm, Package height: 304.8 mm. Master (outer) case width: 381 mm, Master (outer) case length: 50.8 mm, Master (outer) case height: 381 mm

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Audio connector
Yes
Audio connector type
3.5 mm (1/8")
Cable length *
15.24 m
Connector 1 *
VGA (D-Sub) + 3.5mm
Connector 2 *
VGA (D-Sub) + 3.5mm
Connector 1 gender *
Male
Connector 2 gender *
Male
Maximum resolution
1600 x 1200 pixels
Product colour
Black
Country of origin
China
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
254 mm
Package depth
25.4 mm
Package height
304.8 mm
Package weight
1.81 kg
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
381 mm
Master (outer) case length
50.8 mm
Master (outer) case height
381 mm
Master (outer) case gross weight
18 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
20037332142249
Brand Image Product code Product Stock Price from
Tripp Lite P581-015 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 15 ft. (4.6 m) Tripp Lite P581-015 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 15 ft. (4.6 m)
(show image)
P581-015 P581-015 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P581-003 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 3 ft. (0.9 m) Tripp Lite P581-003 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 3 ft. (0.9 m)
(show image)
P581-003 P581-003 DisplayPort to DVI Adapter Cable (DP with Latches to DVI-D Single Link M/M), 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P116-006-HDMI-A VGA to HDMI Adapter Cable with Audio and USB Power (M/M), 1080p 60 Hz, 6 ft. (1.8 m) Tripp Lite P116-006-HDMI-A VGA to HDMI Adapter Cable with Audio and USB Power (M/M), 1080p 60 Hz, 6 ft. (1.8 m)
(show image)
P116-006-HDMI-A P116-006-HDMI-A VGA to HDMI Adapter Cable with Audio and USB Power (M/M), 1080p 60 Hz, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-V USB-C to VGA Active Adapter Cable (M/M), Black, 6 ft. (1.8 m) Tripp Lite U444-006-V USB-C to VGA Active Adapter Cable (M/M), Black, 6 ft. (1.8 m)
(show image)
U444-006-V U444-006-V USB-C to VGA Active Adapter Cable (M/M), Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-V USB-C to VGA Active Adapter Cable (M/M), Black, 3 ft. (0.9 m) Tripp Lite U444-003-V USB-C to VGA Active Adapter Cable (M/M), Black, 3 ft. (0.9 m)
(show image)
U444-003-V U444-003-V USB-C to VGA Active Adapter Cable (M/M), Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-016-V USB-C to VGA Active Adapter Cable (M/M), Black, 16 ft. (4.9 m) Tripp Lite U444-016-V USB-C to VGA Active Adapter Cable (M/M), Black, 16 ft. (4.9 m)
(show image)
U444-016-V U444-016-V USB-C to VGA Active Adapter Cable (M/M), Black, 16 ft. (4.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-006-VGA-V2 Mini DisplayPort 1.2 to VGA Active Adapter Cable (M/M), 6 ft. (1.8 m) Tripp Lite P586-006-VGA-V2 Mini DisplayPort 1.2 to VGA Active Adapter Cable (M/M), 6 ft. (1.8 m)
(show image)
P586-006-VGA-V2 P586-006-VGA-V2 Mini DisplayPort 1.2 to VGA Active Adapter Cable (M/M), 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P581-006-V2 DisplayPort 1.2 to DVI Active Adapter Cable (DP with Latches to DVI-D Dual Link M/M), 6 ft. (1.8 m) Tripp Lite P581-006-V2 DisplayPort 1.2 to DVI Active Adapter Cable (DP with Latches to DVI-D Dual Link M/M), 6 ft. (1.8 m)
(show image)
P581-006-V2 P581-006-V2 DisplayPort 1.2 to DVI Active Adapter Cable (DP with Latches to DVI-D Dual Link M/M), 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P581-003-V2 DisplayPort 1.2 to DVI Active Adapter Cable (DP with Latches to DVI-D Dual Link M/M), 3 ft. (0.9 m) Tripp Lite P581-003-V2 DisplayPort 1.2 to DVI Active Adapter Cable (DP with Latches to DVI-D Dual Link M/M), 3 ft. (0.9 m)
(show image)
P581-003-V2 P581-003-V2 DisplayPort 1.2 to DVI Active Adapter Cable (DP with Latches to DVI-D Dual Link M/M), 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-010-VGA-V2 Mini DisplayPort 1.2 to VGA Active Adapter Cable (M/M), 10 ft. (3.1 m) Tripp Lite P586-010-VGA-V2 Mini DisplayPort 1.2 to VGA Active Adapter Cable (M/M), 10 ft. (3.1 m)
(show image)
P586-010-VGA-V2 P586-010-VGA-V2 Mini DisplayPort 1.2 to VGA Active Adapter Cable (M/M), 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)