Tripp Lite logo

Tripp Lite P450-006 Null Modem Serial DB9 Serial Cable (DB9 F/F), 6 ft. (1.83 m)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156110
Info modified on:
01 Jul 2024, 13:02:01
Bullet Points Tripp Lite P450-006 Null Modem Serial DB9 Serial Cable (DB9 F/F), 6 ft. (1.83 m):
  • - Superior molded cables with integral strain relief and foil-shielding for maximum EMI/RFI protection
  • - Gold-plated connectors provide superior conductivity
  • - Null modem cables connect two serial devices that require a null modem configuration
Warranty:
Lifetime limited
Long product name Tripp Lite P450-006 Null Modem Serial DB9 Serial Cable (DB9 F/F), 6 ft. (1.83 m):

Null Modem Serial DB9 Serial Cable (DB9 F/F), 6 ft. (1.83 m)

Tripp Lite P450-006 Null Modem Serial DB9 Serial Cable (DB9 F/F), 6 ft. (1.83 m):

Null modem cables and adapters connect two serial devices that require a null modem (cross-wired) configuration. This 6-ft. (1.83 m) cable has a DB9 female connector on each end. Superior molded cables with foil-shielding offer maximum EMI/RFI protection. Gold-plated connectors and contacts provide superior conductivity.

Short summary description Tripp Lite P450-006 Null Modem Serial DB9 Serial Cable (DB9 F/F), 6 ft. (1.83 m):

Tripp Lite P450-006 Null Modem Serial DB9 Serial Cable (DB9 F/F), 6 ft. (1.83 m), Black, 1.83 m, DB9, DB9, Female, Female

Long summary description Tripp Lite P450-006 Null Modem Serial DB9 Serial Cable (DB9 F/F), 6 ft. (1.83 m):

Tripp Lite P450-006 Null Modem Serial DB9 Serial Cable (DB9 F/F), 6 ft. (1.83 m). Product colour: Black, Cable length: 1.83 m, Connector 1: DB9. Package width: 175.3 mm, Package depth: 12.7 mm, Package height: 215.9 mm. Weight: 120 g. Master (outer) case width: 279.4 mm, Master (outer) case length: 12.7 mm, Master (outer) case height: 360.7 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.