location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P166-001-P HDMI Send/Receive Pass-Through Wallplate, White (F/F)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P166-001-P HDMI Send/Receive Pass-Through Wallplate, White (F/F)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P166-001-P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332141026 show
Category:
Often known as a plug socket, this is the fitting in the wall into which you place plugs to connect to the mains electrcity.
Socket-Outlets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 13:01:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P166-001-P HDMI Send/Receive Pass-Through Wallplate, White (F/F)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Feed Through HDMI Wallplate
  • - Helps keep Home Theater installations clean
  • - HDMI v1.3 and HDCP compliant
Warranty: 3-year limited
Long product name Tripp Lite P166-001-P HDMI Send/Receive Pass-Through Wallplate, White (F/F) :
The long product name of Tripp Lite P166-001-P HDMI Send/Receive Pass-Through Wallplate, White (F/F). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI Send/Receive Pass-Through Wallplate, White (F/F)
More>>>
Tripp Lite P166-001-P HDMI Send/Receive Pass-Through Wallplate, White (F/F):
The official description of Tripp Lite P166-001-P HDMI Send/Receive Pass-Through Wallplate, White (F/F) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With this HDMI Send/Receive Pass-Through Wallplate, you can now hide that HDMI cable that's connected to the HDTV hanging on the wall by running the cable behind the wall and into the back of the face plate. Then connect a cable from your DVR or satellite/cable box into the front of the face plate with no unsightly cable dangling down from your TV. If your DVR or box is located a long distance from the HDTV, use P166-001-A active wall plate with signal booster.

Short summary description Tripp Lite P166-001-P HDMI Send/Receive Pass-Through Wallplate, White (F/F):
This short summary of the Tripp Lite P166-001-P HDMI Send/Receive Pass-Through Wallplate, White (F/F) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P166-001-P HDMI Send/Receive Pass-Through Wallplate, White (F/F), HDMI, White, 177.8 mm, 12.7 mm, 228.6 mm, 40 g

Long summary description Tripp Lite P166-001-P HDMI Send/Receive Pass-Through Wallplate, White (F/F):
This is an auto-generated long summary of Tripp Lite P166-001-P HDMI Send/Receive Pass-Through Wallplate, White (F/F) based on the first three specs of the first five spec groups.

Tripp Lite P166-001-P HDMI Send/Receive Pass-Through Wallplate, White (F/F). Socket type: HDMI. Product colour: White. Package width: 177.8 mm, Package depth: 12.7 mm, Package height: 228.6 mm. Country of origin: China, Master (outer) case width: 355.6 mm, Master (outer) case length: 25.4 mm

Features
Socket type *
HDMI
Design
Product colour *
White
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332141023
Packaging data
Package width
177.8 mm
Package depth
12.7 mm
Package height
228.6 mm
Packaging data
Package weight
40 g
Logistics data
Country of origin
China
Master (outer) case width
355.6 mm
Master (outer) case length
25.4 mm
Master (outer) case height
431.8 mm
Master (outer) case gross weight
450 g
Products per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)