location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P154-000 Compact/Slimline DB25 Coupler Gender Changer (F/F)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P154-000 Compact/Slimline DB25 Coupler Gender Changer (F/F)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P154-000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332011770 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 11:42:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P154-000 Compact/Slimline DB25 Coupler Gender Changer (F/F)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Allows you to connect (2) DB25 Male cables together
  • - Changes gender of a DB25 Male port (or cable) to DB25 Female
Warranty: Lifetime limited
Long product name Tripp Lite P154-000 Compact/Slimline DB25 Coupler Gender Changer (F/F) :
The long product name of Tripp Lite P154-000 Compact/Slimline DB25 Coupler Gender Changer (F/F). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact/Slimline DB25 Coupler Gender Changer (F/F)
More>>>
Tripp Lite P154-000 Compact/Slimline DB25 Coupler Gender Changer (F/F):
The official description of Tripp Lite P154-000 Compact/Slimline DB25 Coupler Gender Changer (F/F) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact gold gender changer is designed to allow you to change a DB25 Male port into a DB25 Female port. Gold plated contacts and connectors offer superior conductivity.

Compact gender changer
Gold plated contacts and connectors for superior conductivity
DB25 female to DB25 female

Short summary description Tripp Lite P154-000 Compact/Slimline DB25 Coupler Gender Changer (F/F):
This short summary of the Tripp Lite P154-000 Compact/Slimline DB25 Coupler Gender Changer (F/F) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P154-000 Compact/Slimline DB25 Coupler Gender Changer (F/F), DB25F, DB25F

Long summary description Tripp Lite P154-000 Compact/Slimline DB25 Coupler Gender Changer (F/F):
This is an auto-generated long summary of Tripp Lite P154-000 Compact/Slimline DB25 Coupler Gender Changer (F/F) based on the first three specs of the first five spec groups.

Tripp Lite P154-000 Compact/Slimline DB25 Coupler Gender Changer (F/F). Connector 1: DB25F, Connector 2: DB25F

Ports & interfaces
Connector 1 *
DB25F
Connector 2 *
DB25F
Connector 1 gender
Female
Connector 2 gender
Female
Performance
Country of origin
China
Packaging data
Package width
6.4 mm
Package depth
6.4 mm
Package height
6.4 mm
Package weight
20 g
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332011777
Master (outer) case width
76.2 mm
Master (outer) case length
203.2 mm
Master (outer) case height
25.4 mm
Master (outer) case gross weight
230 g
Harmonized System (HS) code
8536.69.8000
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)