Tripp Lite logo

Tripp Lite PS/2 to at Serial IBM Keyboard Adapter (DIN5 to Mini-DIN6 M/F)

Data-sheet quality:
created/standardized by Icecat
Product views:
80959
Info modified on:
10 Aug 2024, 07:18:53
Warranty:
Lifetime limited warranty
Long product name Tripp Lite PS/2 to at Serial IBM Keyboard Adapter (DIN5 to Mini-DIN6 M/F):

PS/2 to at Serial IBM Keyboard Adapter (DIN5 to Mini-DIN6 M/F)

Tripp Lite PS/2 to at Serial IBM Keyboard Adapter (DIN5 to Mini-DIN6 M/F):

The Tripp Lite keyboard adapter allows you to connect a keyboard with a PS/2 style connector to an AT style computer. Gold plated copper contacts provide maximum conductivity with no data loss. An aluminum undermold shield meets FCC requirements on EMI/RFI protection. Clamshell retail packaging.
- Connect a keyboard with an PS/2 style connector to an AT style computer
- Connector type: DIN5 (male) to MiniDIN6 (female)

Short summary description Tripp Lite PS/2 to at Serial IBM Keyboard Adapter (DIN5 to Mini-DIN6 M/F):

Tripp Lite PS/2 to at Serial IBM Keyboard Adapter (DIN5 to Mini-DIN6 M/F), DIN-5, MINI DIN-6, White

Long summary description Tripp Lite PS/2 to at Serial IBM Keyboard Adapter (DIN5 to Mini-DIN6 M/F):

Tripp Lite PS/2 to at Serial IBM Keyboard Adapter (DIN5 to Mini-DIN6 M/F). Connector 1: DIN-5, Connector 2: MINI DIN-6, Connector contacts plating: Gold. Product colour: White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.