location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Heavy-Duty Power Extension Cord Y Splitter Cable, 30A, 10AWG (NEMA L6-30P to 2x NEMA L6-30R), 1-ft.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heavy-Duty Power Extension Cord Y Splitter Cable, 30A, 10AWG (NEMA L6-30P to 2x NEMA L6-30R), 1-ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P041-001-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332141484 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:49:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite Heavy-Duty Power Extension Cord Y Splitter Cable, 30A, 10AWG (NEMA L6-30P to 2x NEMA L6-30R), 1-ft.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.3 m
  • - NEMA L6-30P Male
  • - NEMA L6-30R Female
  • - SJT
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite Heavy-Duty Power Extension Cord Y Splitter Cable, 30A, 10AWG (NEMA L6-30P to 2x NEMA L6-30R), 1-ft. :
The long product name of Tripp Lite Heavy-Duty Power Extension Cord Y Splitter Cable, 30A, 10AWG (NEMA L6-30P to 2x NEMA L6-30R), 1-ft.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Heavy-Duty Power Extension Cord Y Splitter Cable, 30A, 10AWG (NEMA L6-30P to 2x NEMA L6-30R), 1-ft.
More>>>
Tripp Lite Heavy-Duty Power Extension Cord Y Splitter Cable, 30A, 10AWG (NEMA L6-30P to 2x NEMA L6-30R), 1-ft.:
The official description of Tripp Lite Heavy-Duty Power Extension Cord Y Splitter Cable, 30A, 10AWG (NEMA L6-30P to 2x NEMA L6-30R), 1-ft. as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's Power Splitter Cable - L6-30P male to 2 x L6-30R female. Constructed with 3 x 10AWG copper conductors, fully molded ends and 250V/30A rating.
- Molded, Heavy-Duty Power Splitter Cable, 1ft.
- NEMA L6-30P to 2 x NEMA L6-30R
- 10AWG x 3C, SJT, 30A, 250Volt
- RoHS Compliant

Short summary description Tripp Lite Heavy-Duty Power Extension Cord Y Splitter Cable, 30A, 10AWG (NEMA L6-30P to 2x NEMA L6-30R), 1-ft.:
This short summary of the Tripp Lite Heavy-Duty Power Extension Cord Y Splitter Cable, 30A, 10AWG (NEMA L6-30P to 2x NEMA L6-30R), 1-ft. data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Heavy-Duty Power Extension Cord Y Splitter Cable, 30A, 10AWG (NEMA L6-30P to 2x NEMA L6-30R), 1-ft., 0.3 m, NEMA L6-30P, NEMA L6-30R, SJT, 250 V, 30 A

Long summary description Tripp Lite Heavy-Duty Power Extension Cord Y Splitter Cable, 30A, 10AWG (NEMA L6-30P to 2x NEMA L6-30R), 1-ft.:
This is an auto-generated long summary of Tripp Lite Heavy-Duty Power Extension Cord Y Splitter Cable, 30A, 10AWG (NEMA L6-30P to 2x NEMA L6-30R), 1-ft. based on the first three specs of the first five spec groups.

Tripp Lite Heavy-Duty Power Extension Cord Y Splitter Cable, 30A, 10AWG (NEMA L6-30P to 2x NEMA L6-30R), 1-ft.. Cable length: 0.3 m, Connector 1: NEMA L6-30P, Connector 2: NEMA L6-30R, Cable type: SJT. Input voltage: 250 V, Input current: 30 A

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
0.3 m
Connector 1 *
NEMA L6-30P
Connector 2 *
NEMA L6-30R
AWG wire size
10
Features
Cable type
SJT
Power
Input voltage
250 V
Input current
30 A
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)