Tripp Lite logo

Tripp Lite N506-30M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 30M (100 ft.)

Data-sheet quality:
created/standardized by Icecat
Product views:
118526
Info modified on:
29 Aug 2024, 19:57:49
Bullet Points Tripp Lite N506-30M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 30M (100 ft.):
  • - Premium PVC 50/125 multimode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
  • - Higher bandwidth optimized for gigabit and 10Gbps networks
  • - Backward compatible with 62.5 micron fiber
  • - Built-in headroom for future applications
Warranty:
Lifetime limited
Long product name Tripp Lite N506-30M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 30M (100 ft.):

Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 30M (100 ft.)

Tripp Lite N506-30M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 30M (100 ft.):

This 30-meter multimode duplex Fibre Channel SC/SC Ethernet cable is manufactured from 50/125 zipcord fiber. The cable has SC connectors on each end, a PVC jacket and is FDDI and OFNR rated. 50/125 Duplex multimode fiber is most commonly used in Fibre Channel applications. It is backward compatible with 62.5 micron fiber and built-in headroom for future applications. The cable provides higher bandwidth optimized for Gigabit and 10 Gbps networks as well. Also available in 1, 2, 3, 5, 10, 30 and 50 meter lengths. Search "N506-" to bring up all lengths. Also search "N516-" for SC-LC cables, and "N520-" for LC-LC cables.

Short summary description Tripp Lite N506-30M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 30M (100 ft.):

Tripp Lite N506-30M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 30M (100 ft.), 30 m

Long summary description Tripp Lite N506-30M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 30M (100 ft.):

Tripp Lite N506-30M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 30M (100 ft.). Cable length: 30 m

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.