location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N506-01M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 1M (3 ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N506-01M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 1M (3 ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N506-01M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332119438 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:45:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N506-01M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 1M (3 ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium PVC 50/125 multimode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
  • - Higher bandwidth optimized for gigabit and 10Gbps networks
  • - Backward compatible with 62.5 micron fiber
  • - Built-in headroom for future applications
Warranty: Lifetime limited
Long product name Tripp Lite N506-01M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 1M (3 ft.) :
The long product name of Tripp Lite N506-01M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 1M (3 ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 1M (3 ft.)
More>>>
Tripp Lite N506-01M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 1M (3 ft.):
The official description of Tripp Lite N506-01M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 1M (3 ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Constructed with 50/125 micron cable
Length - 1M
Use on fiber and fibre channel installations
SC male to SC male connectors
Higher bandwidth optimized for Gigabit and 10Gbps networks
Backward compatible with 62.5 micron fiber
Built-in headroom for future applications
Number of fibers: 2
Fiber type: all glass graded index
Core diameter: two 50+/-3 microns
CLAD diameter: 125+/-2 microns
Primary coating diameter: 245+/-15 microns
Primary coating material: acrylate
Secondary coating diameter: 900+/-50 microns
Secondary coating material: PVC
Attenuation @850NM: 3.5DB/KM maximum, @1300NM: 1.0DB/KM maximum
Bandwidth @850NM: 220 MHz-KM minimum, @1300NM: 600 MHz-KM minimum
Numeric aperture: .275 nominal
Proof test level: 100,000 PSI
Insertion loss testing performed on every connector (0.2db typical) and provided with cable
Beveled edge on ends of glass makes insertion of plug a breeze

Short summary description Tripp Lite N506-01M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 1M (3 ft.):
This short summary of the Tripp Lite N506-01M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 1M (3 ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N506-01M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 1M (3 ft.), 1 m, 2x SC, 2x SC

Long summary description Tripp Lite N506-01M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 1M (3 ft.):
This is an auto-generated long summary of Tripp Lite N506-01M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 1M (3 ft.) based on the first three specs of the first five spec groups.

Tripp Lite N506-01M Duplex Multimode 50/125 Fiber Patch Cable (SC/SC), 1M (3 ft.). Cable length: 1 m, Connector 1: 2x SC, Connector 2: 2x SC, Core diameter: 62.5 µm

Features
Cable length *
1 m
Connector 1 *
2x SC
Connector 2 *
2x SC
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Orange
Core diameter
62.5 µm
Cladding diameter
125 µm
Country of origin
China
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332119435
Compliance certificates
RoHS
Packaging data
Package width
177.8 mm
Package depth
12.7 mm
Package height
228.6 mm
Package weight
30 g
Logistics data
Master (outer) case width
203.2 mm
Harmonized System (HS) code
8544.70.0000
Master (outer) case length
254 mm
Master (outer) case height
101.6 mm
Master (outer) case gross weight
320 g
Products per master (outer) case
10 pc(s)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)