Tripp Lite logo

Tripp Lite N490-016-SCSC 16-Port Fiber Patch Panel, 1U (SC/SC), Multimode or Singlemode

Data-sheet quality:
created/standardized by Icecat
Product views:
116578
Info modified on:
19 Feb 2024, 20:30:26
Bullet Points Tripp Lite N490-016-SCSC 16-Port Fiber Patch Panel, 1U (SC/SC), Multimode or Singlemode:
  • - Simplified Fiber Optic Patching
  • - Multimode 62.5/125, 50/125, and Singlemode 9/125
  • - 16 ports in 1U of rackspace
Warranty:
Lifetime limited
Long product name Tripp Lite N490-016-SCSC 16-Port Fiber Patch Panel, 1U (SC/SC), Multimode or Singlemode:

16-Port Fiber Patch Panel, 1U (SC/SC), Multimode or Singlemode

Tripp Lite N490-016-SCSC 16-Port Fiber Patch Panel, 1U (SC/SC), Multimode or Singlemode:

This 16-port 1U rack-mount SC/SC Fiber Optic Patch Panel provides efficient and easy management of fiber optic cables in the rack or cabinet. Pre-loaded, feed-thru duplex multimode connectors are mounted on a 16-gauge, cold rolled, black powder coated steel panel. Use with 62.5/125 or 50/125 multimode fiber Ethernet cables, as well as 9/125 Singlemode. Panel measures 19 inches wide by 1.75 inches high.

Short summary description Tripp Lite N490-016-SCSC 16-Port Fiber Patch Panel, 1U (SC/SC), Multimode or Singlemode:

Tripp Lite N490-016-SCSC 16-Port Fiber Patch Panel, 1U (SC/SC), Multimode or Singlemode, SC, Rack mounting, 1U, 482.6 mm, 44.4 mm, 31.8 mm

Long summary description Tripp Lite N490-016-SCSC 16-Port Fiber Patch Panel, 1U (SC/SC), Multimode or Singlemode:

Tripp Lite N490-016-SCSC 16-Port Fiber Patch Panel, 1U (SC/SC), Multimode or Singlemode. Connector(s): SC. Mounting: Rack mounting, Rack capacity: 1U. Width: 482.6 mm, Height: 44.4 mm, Depth: 31.8 mm. Package width: 76.2 mm, Package depth: 551.2 mm, Package height: 101.6 mm. Country of origin: China, Master (outer) case width: 523.2 mm, Master (outer) case length: 563.9 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.