Tripp Lite logo

Tripp Lite N354-15M Duplex Singlemode 9/125 Fiber Patch Cable (SC/ST), 15M (50 ft.)

Data-sheet quality:
created/standardized by Icecat
Product views:
120245
Info modified on:
10 Aug 2024, 09:53:49
Bullet Points Tripp Lite N354-15M Duplex Singlemode 9/125 Fiber Patch Cable (SC/ST), 15M (50 ft.):
  • - Premium PVC 9/125 micron singlemode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
  • - Twice the bandwidth throughput of multimode cable
Warranty:
Lifetime limited
Long product name Tripp Lite N354-15M Duplex Singlemode 9/125 Fiber Patch Cable (SC/ST), 15M (50 ft.):

Duplex Singlemode 9/125 Fiber Patch Cable (SC/ST), 15M (50 ft.)

Tripp Lite N354-15M Duplex Singlemode 9/125 Fiber Patch Cable (SC/ST), 15M (50 ft.):

Singlemode duplex fiber optic SC/ST Ethernet cable is manufactured from 9/125 zipcord fiber. The cable has ST connectors on one end, SC on the other, a PVC jacket, and is FDDI and OFNR rated. Duplex singlemode fiber is most commonly used in LAN applications.

Short summary description Tripp Lite N354-15M Duplex Singlemode 9/125 Fiber Patch Cable (SC/ST), 15M (50 ft.):

Tripp Lite N354-15M Duplex Singlemode 9/125 Fiber Patch Cable (SC/ST), 15M (50 ft.), 15 m, OFNR, 2x SC, 2x ST

Long summary description Tripp Lite N354-15M Duplex Singlemode 9/125 Fiber Patch Cable (SC/ST), 15M (50 ft.):

Tripp Lite N354-15M Duplex Singlemode 9/125 Fiber Patch Cable (SC/ST), 15M (50 ft.). Cable length: 15 m, Cable type: OFNR, Connector 1: 2x SC, Connector 2: 2x ST, Core diameter: 8.3 µm

Video
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.