location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N308-003 Duplex Multimode 62.5/125 Fiber Patch Cable (MTRJ/ST), 1M (3 ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N308-003 Duplex Multimode 62.5/125 Fiber Patch Cable (MTRJ/ST), 1M (3 ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N308-003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332042002 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 22:03:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N308-003 Duplex Multimode 62.5/125 Fiber Patch Cable (MTRJ/ST), 1M (3 ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium PVC 62.5/125µm multimode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
Warranty: Lifetime limited
Long product name Tripp Lite N308-003 Duplex Multimode 62.5/125 Fiber Patch Cable (MTRJ/ST), 1M (3 ft.) :
The long product name of Tripp Lite N308-003 Duplex Multimode 62.5/125 Fiber Patch Cable (MTRJ/ST), 1M (3 ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Duplex Multimode 62.5/125 Fiber Patch Cable (MTRJ/ST), 1M (3 ft.)
More>>>
Tripp Lite N308-003 Duplex Multimode 62.5/125 Fiber Patch Cable (MTRJ/ST), 1M (3 ft.):
The official description of Tripp Lite N308-003 Duplex Multimode 62.5/125 Fiber Patch Cable (MTRJ/ST), 1M (3 ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This multimode duplex fiber optic MTRJ/ST Ethernet cable is manufactured from 62.5/125 zipcord fiber. The cable has MTRJ to ST connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications.

Short summary description Tripp Lite N308-003 Duplex Multimode 62.5/125 Fiber Patch Cable (MTRJ/ST), 1M (3 ft.):
This short summary of the Tripp Lite N308-003 Duplex Multimode 62.5/125 Fiber Patch Cable (MTRJ/ST), 1M (3 ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N308-003 Duplex Multimode 62.5/125 Fiber Patch Cable (MTRJ/ST), 1M (3 ft.), 1 m, OFNR, MT-RJ, 2x ST

Long summary description Tripp Lite N308-003 Duplex Multimode 62.5/125 Fiber Patch Cable (MTRJ/ST), 1M (3 ft.):
This is an auto-generated long summary of Tripp Lite N308-003 Duplex Multimode 62.5/125 Fiber Patch Cable (MTRJ/ST), 1M (3 ft.) based on the first three specs of the first five spec groups.

Tripp Lite N308-003 Duplex Multimode 62.5/125 Fiber Patch Cable (MTRJ/ST), 1M (3 ft.). Cable length: 1 m, Cable type: OFNR, Connector 1: MT-RJ, Connector 2: 2x ST, Core diameter: 62.5 µm

Features
Cable length *
1 m
Connector 1 *
MT-RJ
Connector 2 *
2x ST
Connector 1 gender *
Male
Connector 2 gender *
Male
Cable type *
OFNR
Product colour *
Black, Orange
Core diameter
62.5 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Jacket material *
Polyvinyl chloride (PVC)
Country of origin
China
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332042009
Technical details
Compliance certificates
RoHS
Packaging data
Package width
177.8 mm
Package depth
12.7 mm
Package height
228.6 mm
Package weight
20 g
Logistics data
Master (outer) case width
177.8 mm
Harmonized System (HS) code
8544.70.0000
Master (outer) case length
182.9 mm
Master (outer) case height
101.6 mm
Master (outer) case gross weight
180 g
Products per master (outer) case
10 pc(s)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)