Tripp Lite logo

Tripp Lite N306-46M Duplex Multimode 62.5/125 Fiber Patch Cable (SC/SC), 46M (150 ft.)

Data-sheet quality:
created/standardized by Icecat
Product views:
104672
Info modified on:
10 Aug 2024, 09:48:51
Bullet Points Tripp Lite N306-46M Duplex Multimode 62.5/125 Fiber Patch Cable (SC/SC), 46M (150 ft.):
  • - Premium PVC 62.5/125µm multimode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
Warranty:
Lifetime limited
Long product name Tripp Lite N306-46M Duplex Multimode 62.5/125 Fiber Patch Cable (SC/SC), 46M (150 ft.):

Duplex Multimode 62.5/125 Fiber Patch Cable (SC/SC), 46M (150 ft.)

Tripp Lite N306-46M Duplex Multimode 62.5/125 Fiber Patch Cable (SC/SC), 46M (150 ft.):

This multimode duplex fiber optic SC/SC Ethernet cable is manufactured from 62.5/125 zipcord fiber. The cable has SC connectors on each end, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications.

Short summary description Tripp Lite N306-46M Duplex Multimode 62.5/125 Fiber Patch Cable (SC/SC), 46M (150 ft.):

Tripp Lite N306-46M Duplex Multimode 62.5/125 Fiber Patch Cable (SC/SC), 46M (150 ft.), 46 m, OFNR, 2x SC, 2x SC

Long summary description Tripp Lite N306-46M Duplex Multimode 62.5/125 Fiber Patch Cable (SC/SC), 46M (150 ft.):

Tripp Lite N306-46M Duplex Multimode 62.5/125 Fiber Patch Cable (SC/SC), 46M (150 ft.). Cable length: 46 m, Cable type: OFNR, Connector 1: 2x SC, Connector 2: 2x SC, Core diameter: 62.5 µm

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.