location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite MRV2012UL power adapter/inverter 2000 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MRV2012UL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MRV2012UL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332149121 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:38:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 30 month
Long product name Tripp Lite MRV2012UL power adapter/inverter 2000 W Black :
The long product name of Tripp Lite MRV2012UL power adapter/inverter 2000 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerVerter RV Inverter/Charger - 2000 W
More>>>
Tripp Lite MRV2012UL power adapter/inverter 2000 W Black:
The official description of Tripp Lite MRV2012UL power adapter/inverter 2000 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatile inverter/charger system with automatic transfer switching serves as a vehicular inverter for RVs, over-the-road trucking, conversion vans and fleet service vehicles. Also serves as a standalone alternative power source for off-grid, alternative energy or export applications and as an uninterruptible power supply (UPS) for equipment compatible with a 16.6 millisecond transfer time.

Short summary description Tripp Lite MRV2012UL power adapter/inverter 2000 W Black:
This short summary of the Tripp Lite MRV2012UL power adapter/inverter 2000 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite MRV2012UL, 2000 W, 120 V, China, Black, 266.7 mm, 444.5 mm

Long summary description Tripp Lite MRV2012UL power adapter/inverter 2000 W Black:
This is an auto-generated long summary of Tripp Lite MRV2012UL power adapter/inverter 2000 W Black based on the first three specs of the first five spec groups.

Tripp Lite MRV2012UL. Output power: 2000 W, Output voltage: 120 V, Country of origin: China. Product colour: Black. Width: 266.7 mm, Depth: 444.5 mm, Height: 203.2 mm. Package width: 538.5 mm, Package depth: 342.9 mm, Package height: 307.3 mm. Master (outer) case width: 538.5 mm, Master (outer) case length: 342.9 mm, Master (outer) case height: 307.3 mm

Features
Output power *
2000 W
Output voltage *
120 V
Country of origin
China
Design
Product colour *
Black
Weight & dimensions
Width
266.7 mm
Depth
444.5 mm
Height
203.2 mm
Weight
19.6 kg
Packaging data
Package width
538.5 mm
Package depth
342.9 mm
Packaging data
Package height
307.3 mm
Package weight
21 kg
Logistics data
Harmonized System (HS) code
8504.40.9570
Master (outer) case width
538.5 mm
Master (outer) case length
342.9 mm
Master (outer) case height
307.3 mm
Master (outer) case gross weight
21 kg
Products per master (outer) case
1 pc(s)
Other features
Dimensions (WxDxH)
266.7 x 444.5 x 203.2 mm
Country Distributor
United States 1 distributor(s)