location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite ISOBAR6DBS surge protector Black 6 AC outlet(s) 120 V 1.83 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ISOBAR6DBS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISOBAR6DBS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332011213 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite ISOBAR6DBS surge protector Black 6 AC outlet(s) 120 V 1.83 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2850 J 6 AC outlet(s) 120 V
  • - 1440 W
  • - Cable length: 1.83 m
  • - Black
Long product name Tripp Lite ISOBAR6DBS surge protector Black 6 AC outlet(s) 120 V 1.83 m :
The long product name of Tripp Lite ISOBAR6DBS surge protector Black 6 AC outlet(s) 120 V 1.83 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Home/Business Theater Surge Suppressor
More>>>
Tripp Lite ISOBAR6DBS surge protector Black 6 AC outlet(s) 120 V 1.83 m:
The official description of Tripp Lite ISOBAR6DBS surge protector Black 6 AC outlet(s) 120 V 1.83 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 2850 joules surge suppression rating with EMI/RFI line noise filtering help components perform at their peak (sharper, crisper video; deeper, fuller audio and longer component life spans).
- Isolated Filter Banks eliminate interference between connected components
- All-metal housing safely withstands the strongest surges.
- 6 surge-protected NEMA 5-15R AC outlets safeguard an entire home/business theater system
- Widely spaced outlets accommodate up to 3 transformers.
- Four plug-in safety covers protect against accidental contact.
- 2 sets of surge-protected Type F gold coaxial connectors (with included 6-ft. coaxial cable) safeguard components on cable, satellite or antenna line.
- 1-line tel/modem surge protection (with included 6-ft. phone cord) safeguards personal video recorders (PVRs) on a single dial-up line.
- 6-ft. cord with right-angle NEMA 5-15P plug provides convenient location anywhere within a home/business theater system.
- 3 diagnostic LEDs alert user to protection, line power and fault status
- Keyhole slots provide convenient wall or cabinet mounting.
- Illuminated master switch provides one-touch power control over all components. Circuit breaker protects against dangerous system overload.
- All-metal housing (black) stands up to the most demanding environments.
- UL and cUL listed.

Short summary description Tripp Lite ISOBAR6DBS surge protector Black 6 AC outlet(s) 120 V 1.83 m:
This short summary of the Tripp Lite ISOBAR6DBS surge protector Black 6 AC outlet(s) 120 V 1.83 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite ISOBAR6DBS, 2850 J, 6 AC outlet(s), 120 V, 60 Hz, 1440 W, Black

Long summary description Tripp Lite ISOBAR6DBS surge protector Black 6 AC outlet(s) 120 V 1.83 m:
This is an auto-generated long summary of Tripp Lite ISOBAR6DBS surge protector Black 6 AC outlet(s) 120 V 1.83 m based on the first three specs of the first five spec groups.

Tripp Lite ISOBAR6DBS. Surge energy rating: 2850 J, AC outlets quantity: 6 AC outlet(s), Nominal input voltage: 120 V. Product colour: Black, Country of origin: China. Cable length: 1.83 m, Weight: 1.27 kg, Width: 228.6 mm. Package width: 73.7 mm, Package depth: 188 mm, Package height: 312.4 mm. Dimensions (WxDxH): 229 x 89 x 63.5 mm, Input connections: NEMA 5-15P

Power
Surge energy rating *
2850 J
AC outlets quantity *
6 AC outlet(s)
Nominal input voltage *
120 V
AC input frequency
60 Hz
Peak power
1440 W
Features
Product colour *
Black
Country of origin
China
Weight & dimensions
Weight
1.27 kg
Cable length *
1.83 m
Width
228.6 mm
Depth
88.9 mm
Height
63.5 mm
Packaging data
Package width
73.7 mm
Packaging data
Package depth
188 mm
Package height
312.4 mm
Package weight
1.63 kg
Other features
Dimensions (WxDxH)
229 x 89 x 63.5 mm
Telephone line protection
Yes
Input connections
NEMA 5-15P
Logistics data
Master (outer) case width
241.3 mm
Master (outer) case length
378.5 mm
Master (outer) case height
348 mm
Master (outer) case gross weight
9.93 kg
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332011210
Country Distributor
United States 1 distributor(s)