location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Isolator Series 120V 1800W UL60601-1 Medical-Grade Isolation Transformer with 6 Hospital-Grade Outlets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Isolator Series 120V 1800W UL60601-1 Medical-Grade Isolation Transformer with 6 Hospital-Grade Outlets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IS1800HG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332116222 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:58:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite Isolator Series 120V 1800W UL60601-1 Medical-Grade Isolation Transformer with 6 Hospital-Grade Outlets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1190 J 6 AC outlet(s) NEMA 5–20R 120 V
  • - Cable length: 3.05 m
  • - 65 dB
  • - White
Warranty: 2-year limited warranty
Long product name Tripp Lite Isolator Series 120V 1800W UL60601-1 Medical-Grade Isolation Transformer with 6 Hospital-Grade Outlets :
The long product name of Tripp Lite Isolator Series 120V 1800W UL60601-1 Medical-Grade Isolation Transformer with 6 Hospital-Grade Outlets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Isolator Series 120V 1800W UL60601-1 Medical-Grade Isolation Transformer with 6 Hospital-Grade Outlets
More>>>
Tripp Lite Isolator Series 120V 1800W UL60601-1 Medical-Grade Isolation Transformer with 6 Hospital-Grade Outlets:
The official description of Tripp Lite Isolator Series 120V 1800W UL60601-1 Medical-Grade Isolation Transformer with 6 Hospital-Grade Outlets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Isolator Series UL60601-1 Listed Medical Grade Isolation Transformers offer line isolation, continuous noise filtering and enhanced common mode surge suppression. An internal low-impedance isolation transformer component offers 100% isolation from the input AC line. Full UL60601-1 medical-grade listing with hospital-grade plug and outlet receptacles makes Isolator medical-grade transformers ideal for protection of sensitive electronic equipment in patient-care areas. Faraday shield reduces the cumulative leakage current of the Isolator and connected equipment to levels less than 100 microamps. Secondary neutral-to-ground bonding virtually eliminates common mode noise, providing an isolated neutral-ground reference for sensitive equipment, and an inexpensive alternative to dedicated circuits and site electrical upgrades. Removes EMI/RFI noise, utility switching transients and harmonics generated by other on-site loads and utility or lightning related surge conditions. Active transformer filtering provides continuous common-mode noise rejection with no wearable parts. Unique ability to reduce surges in the worst of power environments to harmless levels. Reduces 6000V IEEE587 Cat A&B ring wave and combination wave test surges to only 0.5V common mode. Model IS1800HG includes 6 widely spaced NEMA 5-15R hospital-grade output receptacles, a 10-ft. power cord, hospital-grade input plug, circuit breaker overload protection, and lighted power switch. Rugged all-metal unit housing; ships ready for placement in any industrial, medical, office or network environment. PLUG/OUTLETS: Input - NEMA 5-20P Hospital Grade; Output - 6 NEMA 5-20R Hospital Grade ELECTRICAL: 120V AC, 60Hz, 2.1A (Requires NEMA 5-15R wall receptacle)

- The IS1800HG Medical Grade Isolation Transformer offers line isolation and continuous noise filtering
- Internal low-impedance isolation transformer with Faraday shield offers 100% isolation from the input AC line
- Full UL60601-1 medical-grade listing with hospital-grade plug and outlet receptacles makes Isolator Hospital Grade transformers ideal for the protection of
- sensitive electronic equipment in patient-care areas.
- Reduces the cumulative leakage current of the Isolator and connected equipment to levels less than 100 microamps. Secondary neutral to ground
- bonding eliminates common mode noise, providing an isolated ground reference for sensitive equipment
- Serves as an inexpensive alternative to dedicated circuits and site electrical upgrades
- Removes EMI/RFI noise, utility switching transients, load-generated harmonics and ground loops
- Active transformer filtering offers continuous common-mode noise rejection with no wearable parts; unique ability to reduce surges in the worst of power
- environments to harmless levels
- Reduces 6000V IEEE587 Cat A&B ring wave and combination wave test surges to only 0.5V common mode
- Includes 6 widely spaced NEMA5-20R hospital-grade output receptacles, a 10-ft. power cord, hospital-grade input plug, circuit breaker overload
- protection, and lighted power switch
- Ships with NEMA5-20P input plug installed, package includes NEMA5-15P user-installable hospital-grade replacement plug for compatiblity with common
- 15A wall receptacles
- Rugged all-metal unit housing; ships ready for upright tower placement in any industrial, medical, office or network environment

Short summary description Tripp Lite Isolator Series 120V 1800W UL60601-1 Medical-Grade Isolation Transformer with 6 Hospital-Grade Outlets:
This short summary of the Tripp Lite Isolator Series 120V 1800W UL60601-1 Medical-Grade Isolation Transformer with 6 Hospital-Grade Outlets data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Isolator Series 120V 1800W UL60601-1 Medical-Grade Isolation Transformer with 6 Hospital-Grade Outlets, 1190 J, 6 AC outlet(s), NEMA 5–20R, 120 V, 60 Hz, 15 A

Long summary description Tripp Lite Isolator Series 120V 1800W UL60601-1 Medical-Grade Isolation Transformer with 6 Hospital-Grade Outlets:
This is an auto-generated long summary of Tripp Lite Isolator Series 120V 1800W UL60601-1 Medical-Grade Isolation Transformer with 6 Hospital-Grade Outlets based on the first three specs of the first five spec groups.

Tripp Lite Isolator Series 120V 1800W UL60601-1 Medical-Grade Isolation Transformer with 6 Hospital-Grade Outlets. Surge energy rating: 1190 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5–20R. Power plug: NEMA 5–20P. Product colour: White, EMI/RFI noise filtering: 65 dB, Country of origin: Taiwan. Cable length: 3.05 m, Weight: 24.5 kg, Width: 209.6 mm. Certification: TAA, UL60601-1

Power
Surge energy rating *
1190 J
AC outlets quantity *
6 AC outlet(s)
AC outlet types *
NEMA 5–20R
Nominal input voltage *
120 V
AC input frequency
60 Hz
Nominal current output
15 A
Ports & interfaces
Power plug
NEMA 5–20P
Features
Product colour *
White
EMI/RFI noise filtering
65 dB
On/off switch
Yes
Country of origin
Taiwan
Technical details
Capacity
1800 W
Compliance certificates
RoHS
Weight & dimensions
Weight
24.5 kg
Cable length *
3.05 m
Weight & dimensions
Width
209.6 mm
Depth
311.2 mm
Height
196.8 mm
Certificates
Certification
TAA, UL60601-1
Packaging data
Package width
246.4 mm
Package depth
327.7 mm
Package height
348 mm
Package weight
26.8 kg
Packaging content
Number of products included
1 pc(s)
Logistics data
Master (outer) case width
246.4 mm
Master (outer) case length
327.7 mm
Master (outer) case height
348 mm
Master (outer) case gross weight
26.8 kg
Products per master (outer) case
1 pc(s)
Country Distributor
United States 1 distributor(s)