Tripp Lite logo

Tripp Lite CT120 battery tester Black

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145758
Info modified on:
19 Feb 2024, 22:58:55
Long product name Tripp Lite CT120 battery tester Black:

AC Outlet Circuit Tester

Tripp Lite CT120 battery tester Black:

Tripp Lite's instant-read CT120 circuit tester detects wiring stability in standard 120 volt AC wall sockets. Simply plug the circuit tester into a receptacle and view the lighted 3 lamp status display for verification of correct wiring, open ground, open neutral, open hot, hot-ground reversal and hot-neutral reversal fault conditions. Sticker on the tester offers lighting combinations for each wiring condition. Ultra-portable design and easy to read lighted display makes the CT120 an excellent addition to any laptop carrying case, tool belt or workbench. Low cost design saves the expense of hiring an electrician to determine wiring stability.

Short summary description Tripp Lite CT120 battery tester Black:

Tripp Lite CT120, Black

Long summary description Tripp Lite CT120 battery tester Black:

Tripp Lite CT120. Width: 38.1 mm, Depth: 12.7 mm, Height: 76.2 mm. Country of origin: China, Products per master (outer) case: 12 pc(s), Master (outer) case gross weight: 1.09 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.