Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10857
Info modified on:
07 Mar 2024, 15:34:52
Short summary description AGI 86872:

AGI 86872, Battery, T-MOBILE MDA II, Black, Lithium-Ion (Li-Ion), 1200 mAh, 3.7 V

Long summary description AGI 86872:

AGI 86872. Product type: Battery, Compatibility: T-MOBILE MDA II, Product colour: Black. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1200 mAh, Battery voltage: 3.7 V. Width: 72 mm, Depth: 55 mm, Height: 5 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.