location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega 250MB PC/MAC ZIP DISK 4PK

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250MB PC/MAC ZIP DISK 4PK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32625
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 09:35:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Iomega 250MB PC/MAC ZIP DISK 4PK :
The long product name of Iomega 250MB PC/MAC ZIP DISK 4PK. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

250MB PC/MAC ZIP DISK 4PK
More>>>
Iomega 250MB PC/MAC ZIP DISK 4PK:
The official description of Iomega 250MB PC/MAC ZIP DISK 4PK as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pre–formatted for PC and Mac.

Short summary description Iomega 250MB PC/MAC ZIP DISK 4PK:
This short summary of the Iomega 250MB PC/MAC ZIP DISK 4PK data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega 250MB PC/MAC ZIP DISK 4PK, Zip disk, 8.89 cm (3.5"), 4 pc(s), PC, Mac

Long summary description Iomega 250MB PC/MAC ZIP DISK 4PK:
This is an auto-generated long summary of Iomega 250MB PC/MAC ZIP DISK 4PK based on the first three specs of the first five spec groups.

Iomega 250MB PC/MAC ZIP DISK 4PK. Product type: Zip disk. Size (imperial): 8.89 cm (3.5"). Quantity per pack: 4 pc(s). Platform: PC, Mac

Performance
Product type *
Zip disk
Weight & dimensions
Size (imperial)
8.89 cm (3.5")
Packaging data
Quantity per pack
4 pc(s)
Other features
Platform
PC, Mac
Technical details
Storage capacity
250 MB
Brand Image Product code Product Stock Price from
Iomega 100MB ZIP DISK Iomega 100MB ZIP DISK
(show image)
31586 100MB ZIP DISK 0.00
(excl. VAT)
0 (incl. VAT)
Iomega 100MB ZIP DISK Iomega 100MB ZIP DISK
(show image)
31583 100MB ZIP DISK 0.00
(excl. VAT)
0 (incl. VAT)
Iomega 250MB ZIP DISK Iomega 250MB ZIP DISK
(show image)
31614 250MB ZIP DISK 0.00
(excl. VAT)
0 (incl. VAT)
Iomega 750MB PC/MAC ZIP DISK Iomega 750MB PC/MAC ZIP DISK
(show image)
32457 750MB PC/MAC ZIP DISK 0.00
(excl. VAT)
0 (incl. VAT)
Iomega 250MB PC/MAC ZIP DISK Iomega 250MB PC/MAC ZIP DISK
(show image)
32629 250MB PC/MAC ZIP DISK 0.00
(excl. VAT)
0 (incl. VAT)
Iomega 750MB PC/MAC ZIP DISK 3PK Iomega 750MB PC/MAC ZIP DISK 3PK
(show image)
32460 750MB PC/MAC ZIP DISK 3PK 0.00
(excl. VAT)
0 (incl. VAT)