location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HD141 Hood Kit for Z27x

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD141 Hood Kit for Z27x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0M47AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182410356 show
Category:
Accessories for flat panel TVs and monitors such as stands and desk mounts.
Monitor Accessories Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 16:06:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 Jul 2017
Product end of life date
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options).
Long product name HP HD141 Hood Kit for Z27x :
The long product name of HP HD141 Hood Kit for Z27x. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP HD141 Hood Kit for Z27x (27-inch diagonal widescreen)
More>>>
HP HD141 Hood Kit for Z27x:
The official description of HP HD141 Hood Kit for Z27x as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Customize your HP DreamColor workspace. Create an ideal lighting environment for your HP Z27x DreamColor Display with the HP HD141 Hood Kit for Z27x.

Features

Attach the hood to the top of the display to shield the screen and HP DreamColor Calibration Solution from ambient light, reduce glare from surrounding office lighting and windows, and improve color calibration accuracy.

The non-reflective black components and light-absorbing interior surface lining and walls keep reflective light off the display and double as a privacy screen. A convenient sliding door allows you to add the HP DreamColor Color Calibration System1 without removing the Hood.

Short summary description HP HD141 Hood Kit for Z27x:
This short summary of the HP HD141 Hood Kit for Z27x data-sheet is auto-generated and uses the product title and the first six key specs.

HP HD141 Hood Kit for Z27x, 1.2 kg

Long summary description HP HD141 Hood Kit for Z27x:
This is an auto-generated long summary of HP HD141 Hood Kit for Z27x based on the first three specs of the first five spec groups.

HP HD141 Hood Kit for Z27x. Compatibility: HP Z27x. Weight: 1.2 kg

Features
Compatibility
HP Z27x
Weight & dimensions
Weight
1.2 kg
Dimensions (WxDxH)
645 x 179 x 368 mm
Max stand height (inch)
68.6 cm (27")
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)