Samsung logo

Samsung SGH-E200 Eco 4.57 cm (1.8") 65 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103596
Info modified on:
26 Feb 2024, 15:20:55
Short summary description Samsung SGH-E200 Eco 4.57 cm (1.8") 65 g:

Samsung SGH-E200 Eco, Bar, 4.57 cm (1.8"), 176 x 220 pixels, 1.3 MP, Bluetooth, 800 mAh

Long summary description Samsung SGH-E200 Eco 4.57 cm (1.8") 65 g:

Samsung SGH-E200 Eco. Form factor: Bar. Display diagonal: 4.57 cm (1.8"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 300 h. Weight: 65 g

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.