location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Polk Audio CSiA4 2-way Black Wired 180 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Polk Audio Check ‘Polk Audio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSiA4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSI A4 BLACK
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Polk Audio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Polk Audio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Polk Audio CSiA4 2-way Black Wired 180 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 180 W 2-way 1.0 channels
  • - Number of drivers: 3 55 - 27000 Hz 8 Ω
  • - MDF
  • - Black
Long product name Polk Audio CSiA4 2-way Black Wired 180 W :
The long product name of Polk Audio CSiA4 2-way Black Wired 180 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1800W, 89dB, 55 - 27000Hz, 8Ω
More>>>
Short summary description Polk Audio CSiA4 2-way Black Wired 180 W:
This short summary of the Polk Audio CSiA4 2-way Black Wired 180 W data-sheet is auto-generated and uses the product title and the first six key specs.

Polk Audio CSiA4, 2-way, 1.0 channels, Wired, 180 W, 55 - 27000 Hz, Black

Long summary description Polk Audio CSiA4 2-way Black Wired 180 W:
This is an auto-generated long summary of Polk Audio CSiA4 2-way Black Wired 180 W based on the first three specs of the first five spec groups.

Polk Audio CSiA4. Recommended usage: Speaker set unit. Speaker type: 2-way, Audio output channels: 1.0 channels, Number of drivers: 3. Connectivity technology: Wired. RMS rated power: 180 W, Frequency range: 55 - 27000 Hz, Impedance: 8 Ω, Sensitivity: 89 dB. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:25:08
Uk has collected 1 expert review for Polk Audio CSiA4 loudspeaker 2-way Black Wired 180 W and the rating is 75 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
75%
Source Review comments Score
toptenreviews.com
Updated:
2016-11-15 02:25:08
The center speaker is the most important element of a home theater sound system. Getting a high-quality center speaker, like the Polk Audio CSi A4, ensures that dialogue and lyrics won't be drowned out by background noise or sound effects. It has a com...
Good The 2way Polk Audio CSi A4 center speaker can play a wide range of frequencies...
Bad It has a lower sensitivity level than many other speakers in our review.
Bottom line Polk Audio has produced another impressive center speaker...
75%