location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2530-8G-PoE+ Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2530-8G-PoE+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9774A?LA
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 2530-8G-PoE+ Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 16000 entries Switching capacity: 20 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting
  • - Power over Ethernet (PoE)
Warranty: Lifetime, advance replacement, next business day, phone support, software releases
Long product name HP 2530-8G-PoE+ Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey :
The long product name of HP 2530-8G-PoE+ Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 2530-8G-PoE+ Switch
More>>>
HP 2530-8G-PoE+ Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey:
The official description of HP 2530-8G-PoE+ Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 2530 Switch Series consists of 12 fully managed Layer 2 edge switches that deliver cost-effective, reliable, secure, and easy-to-use connectivity to business networks. Designed for entry-level to midsize enterprise networks, these Gigabit and Fast Ethernet switches deliver full Layer 2 capabilities with optional PoE+, enhanced access security, traffic prioritization, and IPv6 host support. The HP 2530 Switch Series offers uplink flexibility with four Gigabit Ethernet uplinks on all 24- and 48-port models. Gigabit Ethernet uplinks are four small form-factor pluggable (SFP) slots for fiber connectivity on the 24- and 48-port Gigabit Ethernet models. The Fast Ethernet 24- and 48-port models have two SFPs and two RJ-45 Gigabit uplinks. The compact and fanless 8-port switches offer additional flexibility with two dual-personality ports that can be used as either RJ-45 Gigabit Ethernet or SFP ports. For customers implementing Power over Ethernet for voice, video, or wireless deployments, the HP 2530 PoE+ switches are IEEE 802.3af and IEEE 802.3at compliant with up to 30 W per port. The switch series is easy to use, deploy, and manage via SNMP, CLI, and Web GUI. It offers flexible wall, table, and rack mounting; quiet operation with fanless and variable speed fan models; and improved power savings, with features such as IEEE 802.3 az (Energy Efficient Ethernet). These switches include a lifetime warranty, as well as all software releases and technical phone support.

Quality of Service (QoS)

• Traffic prioritization (IEEE 802.1p): allows real-time traffic classification with support for eight priority levels mapped to either two or four queues; uses weighted deficit round robin (WDRR) or strict priority (SP)


Management

• Choice of management interfaces: Web graphical user interface (GUI): HTML-based easy-to-use graphical interface allows configuration of the switch from any Web browser. Command-line interface (CLI): provides advanced configuration and diagnostics through a robust CLI. Simple Network Management Protocol (SNMPv1/v2c/v3): allows a switch to be managed with a variety of third-party network management applications.


Connectivity

• IPv6: IPv6 host: allows the switch to be deployed and managed at the edge of an IPv6 network. Dual stack (IPv4/IPv6): supports connectivity for both protocols; provides a transition mechanism from IPv4 to IPv6. MLD snooping: forwards IPv6 multicast traffic to the appropriate interface; prevents IPv6 multicast traffic from flooding the network.


Layer 2 switching

• VLANs: provides support for 512 VLANs and 4,094 VLAN IDs


Security

• Access control lists (ACLs): accommodates IPv4/IPv6 port and VLAN-based ACLs (IPv6 ACL is supported only on Gigabit Ethernet and 48-port models)


Convergence

• LLDP-MED (Media Endpoint Discovery): defines a standard extension of LLDP that stores values for parameters such as QoS and VLAN to automatically configure network devices such as IP phones


Resiliency and high availability

• Port trunking and link aggregation: Trunking: supports up to eight links per trunk to increase bandwidth and create redundant connections; supports L2, L3, and L4 trunk load-balancing algorithm (L4 trunk load balancing is supported only on Gigabit Ethernet and 48-port models). IEEE 802.3ad Link Aggregation Protocol (LACP): eases configuration of trunks through automatic configuration.

Short summary description HP 2530-8G-PoE+ Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey:
This short summary of the HP 2530-8G-PoE+ Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2530-8G-PoE+, Managed, L2, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description HP 2530-8G-PoE+ Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey:
This is an auto-generated long summary of HP 2530-8G-PoE+ Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey based on the first three specs of the first five spec groups.

HP 2530-8G-PoE+. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 16000 entries, Switching capacity: 20 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
MIB support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Combo SFP ports quantity
2
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u
10G support *
No
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Rate limiting
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Auto-sensing
Yes
VLAN support
Yes
Data transmission
Switching capacity *
20 Gbit/s
Throughput
14.8 Mpps
MAC address table *
16000 entries
Latency (10-100 Mbps)
7.4 µs
Latency (1 Gbps)
2.6 µs
Packet buffer memory
1.5 MB
Security
Access Control List (ACL)
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Form factor
1U
Product colour
Grey
Performance
Built-in processor
Yes
Processor model
ARM9
Processor frequency
800 MHz
Memory type
DDR3-SDRAM
Internal memory
256 MB
Flash memory
128 MB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
86 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Total Power over Ethernet (PoE) budget
67 W
Operational conditions
Heat dissipation
65 BTU/h
Weight & dimensions
Width
254 mm
Depth
159.5 mm
Height
44.5 mm
Weight
1 kg