location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP VI04 Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VI04
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G6E88AA#ABB
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP VI04 Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Brand compatibility: HP
  • - Black
Warranty: 1-year limited
Long product name HP VI04 Battery :
The long product name of HP VI04 Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VI04 Notebook Battery
More>>>
HP VI04 Battery:
The official description of HP VI04 Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When you buy a battery for your notebook, you’re buying trust. You can’t see what’s inside. You trust HP to eliminate the risks for you. Trust HP-every time.

- Powers your notebook so you can watch a movie, update Facebook, surf YouTube, play games, or catch up on work.
- This battery reliably powers your notebook to keep you entertained no matter where you go!
- Slim. Trim. Sits flush with the bottom of your notebook to keep a clean look without adding weight or bulk to your notebook.
- HP’s 1-year limited warranty guarantees you peace of mind-365 days you never have to worry about your battery.

Short summary description HP VI04 Battery:
This short summary of the HP VI04 Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP VI04, Battery, HP

Long summary description HP VI04 Battery:
This is an auto-generated long summary of HP VI04 Battery based on the first three specs of the first five spec groups.

HP VI04. Type: Battery, Brand compatibility: HP

Features
Type *
Battery
Brand compatibility *
HP
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery life (max)
5 h
Weight & dimensions
Width
274 mm
Depth
32.4 mm
Weight & dimensions
Height
20.4 mm
Weight
250 g
Packaging data
Package width
304 mm
Package depth
101.6 mm
Package height
38.1 mm
Package weight
450 g
Other features
Compatible products
Pavilion: 15-p0xx, 15-x0xx, 17-f0xx, 17-x0xx Envy: 14-v0xx, 14-u0xx, 15-k0xx, 15-x0xx, 17-x0xx